General Purpose Amplifier 1 Circuit TO-99
IC OPAMP GP 1 CIRCUIT TO99
IC OPAMP GP 1 CIRCUIT TO99
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | SG143T-DESC | SG143T-DESC | SG143T-DESC |
| Product Name | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | ||
| VOS | 5 millivolts | ||
| IBIAS | 0.0200 µA | ||
| GBW | 1 MHz | ||
| Slew Rate | 2.5 V/µs | 2.50E-6 V/µs |