Buffer, Non-Inverting 1 Element 4 Bit per Element Complementary Output 28-PLCC (11.48x11.48)
Buffer, Non-Inverting 1 Element 4 Bit per Element Complementary Output 28-PLCC (11.48x11.48)
Manufacturer: Microchip Technology
Win Source Part Number: 795869-SY100E112JY
Series: 100E
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Complementary
Operating Supply Voltage: -4.2 V ~ -5.5 V
Number of Elements: 1
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: SY100E112
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC
Alternative Parts (Cross-Reference): MC100E112FN; MC100E112FNR2; MC100E112FNR2G; MC100E112FNG;
Introduction Date: May 01, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC BUFF/DVR 4BIT N-INVERT 28PLCC
IC BUF NON-INVERT -5.5V 28PLCC
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 576-2430-ND | 795869-SY100E112JY | 536-SY100E112JY | SY100E112JY |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100E112JY | IC BUFF/DVR 4BIT N-INVERT 28PLCC | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Features | Complementary Output | |||
| Supply Voltage (VS) | -5.5 to -4.2 volts | -4.2 to -5.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |