Microchip Technology, Inc. SY54020AR

Description
The SY54020AR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer with active-low Enable (/EN). The Enable is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control. When this device is used as a clock fanout, disabling the downstream clock may reduce system power. The SY54020AR can process clock signals as fast as 3.2 GHz or data patterns up to 3.2Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 100ps.The SY54020AR operates from a 2.5V ±5% core supply and a 1.2V, 1.8V, or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (–40°C to +85°C). Additional Features 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer Active-low Enable (/EN) input to disable the outputs Guaranteed AC performance over temperature and voltage: DC-to- >3.2Gbps throughput DC-to >3.2GHz Clock throughput <320ps propagation delay (IN-to-Q) <20ps within-device skew <100ps rise/fall times Ultra-low jitter design <1psRMS cycle-to-cycle jitter High-speed CML outputs 2.5V ±5% VCC, 1.2V/1.8V/2.5V ±5% VCCOpower supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) MLF® package
Datasheet
Description
The SY54020AR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer with active-low Enable (/EN). The Enable is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control. When this device is used as a clock fanout, disabling the downstream clock may reduce system power. The SY54020AR can process clock signals as fast as 3.2 GHz or data patterns up to 3.2Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 100ps.The SY54020AR operates from a 2.5V ±5% core supply and a 1.2V, 1.8V, or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (–40°C to +85°C). Additional Features 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer Active-low Enable (/EN) input to disable the outputs Guaranteed AC performance over temperature and voltage: DC-to- >3.2Gbps throughput DC-to >3.2GHz Clock throughput <320ps propagation delay (IN-to-Q) <20ps within-device skew <100ps rise/fall times Ultra-low jitter design <1psRMS cycle-to-cycle jitter High-speed CML outputs 2.5V ±5% VCC, 1.2V/1.8V/2.5V ±5% VCCOpower supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY54020AR - Microchip Technology, Inc.
Chandler, AZ, United States
The SY54020AR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer with active-low Enable (/EN). The Enable is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control. When this device is used as a clock fanout, disabling the downstream clock may reduce system power. The SY54020AR can process clock signals as fast as 3.2 GHz or data patterns up to 3.2Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 100ps.The SY54020AR operates from a 2.5V ±5% core supply and a 1.2V, 1.8V, or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (–40°C to +85°C). Additional Features 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer Active-low Enable (/EN) input to disable the outputs Guaranteed AC performance over temperature and voltage: DC-to- >3.2Gbps throughput DC-to >3.2GHz Clock throughput <320ps propagation delay (IN-to-Q) <20ps within-device skew <100ps rise/fall times Ultra-low jitter design <1psRMS cycle-to-cycle jitter High-speed CML outputs 2.5V ±5% VCC, 1.2V/1.8V/2.5V ±5% VCCOpower supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) MLF® package

The SY54020AR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer with active-low Enable (/EN). The Enable is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control. When this device is used as a clock fanout, disabling the downstream clock may reduce system power. The SY54020AR can process clock signals as fast as 3.2 GHz or data patterns up to 3.2Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 100ps.The SY54020AR operates from a 2.5V ±5% core supply and a 1.2V, 1.8V, or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (–40°C to +85°C).

Additional Features

    • 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer
    • Active-low Enable (/EN) input to disable the outputs
    • Guaranteed AC performance over temperature and voltage:
      • DC-to- >3.2Gbps throughput
      • DC-to >3.2GHz Clock throughput
      • <320ps propagation delay (IN-to-Q)
      • <20ps within-device skew
      • <100ps rise/fall times
    • Ultra-low jitter design
      • <1psRMS cycle-to-cycle jitter
    • High-speed CML outputs
    • 2.5V ±5% VCC, 1.2V/1.8V/2.5V ±5% VCCOpower supply operation
    • Industrial temperature range: -40°C to +85°C
    • Available in 16-pin (3mm x 3mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY54020AR
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2448614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9457203MPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Variable Gain Amplifiers; Variable Gain
View Details