Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980585-SG1524F
Packaging: Bulk
Topology: Push-Pull
Categories: Linear - Amplifiers - Audio
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 300 kHz
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Voltage Mode PWM Controller 5V 50mA Flat-Pack Product overview: SG1524F from Microchip Technology is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50mA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5V, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-SG1524F can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 980585-SG1524F | 742-SG1524F |
| Product Name | Linear - Linear - Amplifiers - Audio - SG1524F | 5V 50mA Audio Amplifier |
| RoHS Compliant | RoHS | RoHS |