Microchip Technology, Inc. SY100S314

Description
The SY100S314 offers five differential line receivers with emitter follower outputs, designed for use in high-performance ECL systems. For single-ended operation, the VBB reference voltage is available. In the single-ended mode, the apparent input threshold of the true inputs is 30mV higher than the threshold of the complementary inputs.Common mode rejection of +1.0V is achieved through the use of active current sources. If both the true and complement inputs are at the same potential between VEEand VCC, then the complementary outputs will take on a logic HIGH state. Unlike the other members of the High-Bandwidth 300K family, the inputs on this device do not have pull-down resistors. Additional Features Max. propagation delay of 900ps Differential outputs IEE min. of -60mA Extended supply voltage option: VEE = -4.2V to -5.5V Voltage and temperature compensation for improved noise immunity VBB output for single-ended use More than twice as fast as National or Signetics Function and pinout compatible with National and Signetics F100K Available in 28-pin PLCC package
Datasheet
Description
The SY100S314 offers five differential line receivers with emitter follower outputs, designed for use in high-performance ECL systems. For single-ended operation, the VBB reference voltage is available. In the single-ended mode, the apparent input threshold of the true inputs is 30mV higher than the threshold of the complementary inputs.Common mode rejection of +1.0V is achieved through the use of active current sources. If both the true and complement inputs are at the same potential between VEEand VCC, then the complementary outputs will take on a logic HIGH state. Unlike the other members of the High-Bandwidth 300K family, the inputs on this device do not have pull-down resistors. Additional Features Max. propagation delay of 900ps Differential outputs IEE min. of -60mA Extended supply voltage option: VEE = -4.2V to -5.5V Voltage and temperature compensation for improved noise immunity VBB output for single-ended use More than twice as fast as National or Signetics Function and pinout compatible with National and Signetics F100K Available in 28-pin PLCC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100S314 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100S314 offers five differential line receivers with emitter follower outputs, designed for use in high-performance ECL systems. For single-ended operation, the VBB reference voltage is available. In the single-ended mode, the apparent input threshold of the true inputs is 30mV higher than the threshold of the complementary inputs.Common mode rejection of +1.0V is achieved through the use of active current sources. If both the true and complement inputs are at the same potential between VEEand VCC, then the complementary outputs will take on a logic HIGH state. Unlike the other members of the High-Bandwidth 300K family, the inputs on this device do not have pull-down resistors. Additional Features Max. propagation delay of 900ps Differential outputs IEE min. of -60mA Extended supply voltage option: VEE = -4.2V to -5.5V Voltage and temperature compensation for improved noise immunity VBB output for single-ended use More than twice as fast as National or Signetics Function and pinout compatible with National and Signetics F100K Available in 28-pin PLCC package

The SY100S314 offers five differential line receivers with emitter follower outputs, designed for use in high-performance ECL systems. For single-ended operation, the VBB reference voltage is available. In the single-ended mode, the apparent input threshold of the true inputs is 30mV higher than the threshold of the complementary inputs.Common mode rejection of +1.0V is achieved through the use of active current sources. If both the true and complement inputs are at the same potential between VEEand VCC, then the complementary outputs will take on a logic HIGH state. Unlike the other members of the High-Bandwidth 300K family, the inputs on this device do not have pull-down resistors.

Additional Features

    • Max. propagation delay of 900ps
    • Differential outputs
    • IEE min. of -60mA
    • Extended supply voltage option:
    • VEE = -4.2V to -5.5V
    • Voltage and temperature compensation for improved noise immunity
    • VBB output for single-ended use
    • More than twice as fast as National or Signetics
    • Function and pinout compatible with National and Signetics F100K
    • Available in 28-pin PLCC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY100S314
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type TVSP
View Details
Analog - MTLM111QLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9063301MCA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details