Microchip Technology, Inc. SY100E116

Description
The SY10/100E116 are quint differential line receivers designed for use in new, high-performance ECL systems.These devices have emitter-follower outputs and an internally generated reference supply (VBB) for singleended reception.Active current sources combined with Micrel's ASSET™ technology provide the receivers with excellent common mode noise rejection. The receiver design features clamp circuitry to cause a defined output state if both the inverting and non-inverting inputs are left open; in this case the Q output goes LOW, while the Q output goes HIGH.If both inverting and non-inverting inputs are at equal potential, the receiver does not go to a defined state, but rather shares current in normal differential amplifier fashion, producing output voltage levels midway between HIGH and LOW.The VBB output is intended for use as a reference voltage for single-ended reception of ECL signals to that device only. When using VBB for this purpose, it is recommended that VBB is decoupled to VCC via a 0.01µF capacitor.For higher bandwidth, please refer to the SY10/100E416 device. Additional Features 450psmax Propagation Delay Extended 100E VEE range of -4.2V to -5.5V VBB output for single-ended reception Fully compatible with industry standard 10KH, 100K I/O levels Internal 75KΩ input pulldown resistors Fully compatible with Motorola MC10E/100E116 Available in 28-pin PLCC package
Datasheet
Description
The SY10/100E116 are quint differential line receivers designed for use in new, high-performance ECL systems.These devices have emitter-follower outputs and an internally generated reference supply (VBB) for singleended reception.Active current sources combined with Micrel's ASSET™ technology provide the receivers with excellent common mode noise rejection. The receiver design features clamp circuitry to cause a defined output state if both the inverting and non-inverting inputs are left open; in this case the Q output goes LOW, while the Q output goes HIGH.If both inverting and non-inverting inputs are at equal potential, the receiver does not go to a defined state, but rather shares current in normal differential amplifier fashion, producing output voltage levels midway between HIGH and LOW.The VBB output is intended for use as a reference voltage for single-ended reception of ECL signals to that device only. When using VBB for this purpose, it is recommended that VBB is decoupled to VCC via a 0.01µF capacitor.For higher bandwidth, please refer to the SY10/100E416 device. Additional Features 450psmax Propagation Delay Extended 100E VEE range of -4.2V to -5.5V VBB output for single-ended reception Fully compatible with industry standard 10KH, 100K I/O levels Internal 75KΩ input pulldown resistors Fully compatible with Motorola MC10E/100E116 Available in 28-pin PLCC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100E116 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY10/100E116 are quint differential line receivers designed for use in new, high-performance ECL systems.These devices have emitter-follower outputs and an internally generated reference supply (VBB) for singleended reception.Active current sources combined with Micrel's ASSET™ technology provide the receivers with excellent common mode noise rejection. The receiver design features clamp circuitry to cause a defined output state if both the inverting and non-inverting inputs are left open; in this case the Q output goes LOW, while the Q output goes HIGH.If both inverting and non-inverting inputs are at equal potential, the receiver does not go to a defined state, but rather shares current in normal differential amplifier fashion, producing output voltage levels midway between HIGH and LOW.The VBB output is intended for use as a reference voltage for single-ended reception of ECL signals to that device only. When using VBB for this purpose, it is recommended that VBB is decoupled to VCC via a 0.01µF capacitor.For higher bandwidth, please refer to the SY10/100E416 device. Additional Features 450psmax Propagation Delay Extended 100E VEE range of -4.2V to -5.5V VBB output for single-ended reception Fully compatible with industry standard 10KH, 100K I/O levels Internal 75KΩ input pulldown resistors Fully compatible with Motorola MC10E/100E116 Available in 28-pin PLCC package

The SY10/100E116 are quint differential line receivers designed for use in new, high-performance ECL systems.These devices have emitter-follower outputs and an internally generated reference supply (VBB) for singleended reception.Active current sources combined with Micrel's ASSET™ technology provide the receivers with excellent common mode noise rejection.
The receiver design features clamp circuitry to cause a defined output state if both the inverting and non-inverting inputs are left open; in this case the Q output goes LOW, while the Q output goes HIGH.If both inverting and non-inverting inputs are at equal potential, the receiver does not go to a defined state, but rather shares current in normal differential amplifier fashion, producing output voltage levels midway between HIGH and LOW.The VBB output is intended for use as a reference voltage for single-ended reception of ECL signals to that device only. When using VBB for this purpose, it is recommended that VBB is decoupled to VCC via a 0.01µF capacitor.For higher bandwidth, please refer to the SY10/100E416 device.

Additional Features

    • 450psmax Propagation Delay
    • Extended 100E VEE range of -4.2V to -5.5V
    • VBB output for single-ended reception
    • Fully compatible with industry standard 10KH, 100K I/O levels
    • Internal 75KΩ input pulldown resistors
    • Fully compatible with Motorola MC10E/100E116
    • Available in 28-pin PLCC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY100E116
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1831998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; Msop
View Details
Analog - MTLT1007AQLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751401QPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details