Microchip Technology, Inc. SY58033U

Description
The SY58033U is a 2.5V/3.3V precision, high-speed, fully differential 400mV LVPECL 1:8 fanout buffer. The SY58033U is optimized to provide eight identical output copies with less than 20ps of skew and only 76fsRMS phase jitter. It can process clock signals as fast as 5.5GHz.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the SY58033U to directly interface to LVPECL, CML, and LVDS differential signal (AC‑ or DC-coupled) without any level-shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter solution. The LVPECL (100k temperature compensated) outputs feature a 400mV typical swing into 50ý loads, and provide an extremely fast rise/fall time guaranteed to be less than 80ps.The SY58033U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). Other high-speed 1:8 fanout buffers include the CML SY58031U and the 800mV LVPECL SY58032U. The SY58033U is part of Micrel's highspeed, Precision Edge® product line. Additional Features Precision 1:8, 400mV LVPECL fanout buffer Guaranteed AC performance over temperature and voltage: Clock frequency range: DC to 5.5GHz <80ps tr/tf times <280ps tpd <20ps skew Low-jitter performance: 76fsRMS phase jitter (typ) "top" > 100k LVPECL compatible outputs Fully differential inputs/outputs Accepts an input signal as low as 100mV Unique input termination and VT pin accepts DC‑coupled and AC-coupled differential inputs: (LVPECL, LVDS, and CML) Power supply 2.5V ±5% or 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 32-pin (5mm x 5mm) MLF® Package
Datasheet
Description
The SY58033U is a 2.5V/3.3V precision, high-speed, fully differential 400mV LVPECL 1:8 fanout buffer. The SY58033U is optimized to provide eight identical output copies with less than 20ps of skew and only 76fsRMS phase jitter. It can process clock signals as fast as 5.5GHz.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the SY58033U to directly interface to LVPECL, CML, and LVDS differential signal (AC‑ or DC-coupled) without any level-shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter solution. The LVPECL (100k temperature compensated) outputs feature a 400mV typical swing into 50ý loads, and provide an extremely fast rise/fall time guaranteed to be less than 80ps.The SY58033U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). Other high-speed 1:8 fanout buffers include the CML SY58031U and the 800mV LVPECL SY58032U. The SY58033U is part of Micrel's highspeed, Precision Edge® product line. Additional Features Precision 1:8, 400mV LVPECL fanout buffer Guaranteed AC performance over temperature and voltage: Clock frequency range: DC to 5.5GHz <80ps tr/tf times <280ps tpd <20ps skew Low-jitter performance: 76fsRMS phase jitter (typ) "top" > 100k LVPECL compatible outputs Fully differential inputs/outputs Accepts an input signal as low as 100mV Unique input termination and VT pin accepts DC‑coupled and AC-coupled differential inputs: (LVPECL, LVDS, and CML) Power supply 2.5V ±5% or 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 32-pin (5mm x 5mm) MLF® Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58033U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58033U is a 2.5V/3.3V precision, high-speed, fully differential 400mV LVPECL 1:8 fanout buffer. The SY58033U is optimized to provide eight identical output copies with less than 20ps of skew and only 76fsRMS phase jitter. It can process clock signals as fast as 5.5GHz.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the SY58033U to directly interface to LVPECL, CML, and LVDS differential signal (AC‑ or DC-coupled) without any level-shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter solution. The LVPECL (100k temperature compensated) outputs feature a 400mV typical swing into 50ý loads, and provide an extremely fast rise/fall time guaranteed to be less than 80ps.The SY58033U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). Other high-speed 1:8 fanout buffers include the CML SY58031U and the 800mV LVPECL SY58032U. The SY58033U is part of Micrel's highspeed, Precision Edge® product line. Additional Features Precision 1:8, 400mV LVPECL fanout buffer Guaranteed AC performance over temperature and voltage: Clock frequency range: DC to 5.5GHz <80ps tr/tf times <280ps tpd <20ps skew Low-jitter performance: 76fsRMS phase jitter (typ) "top" > 100k LVPECL compatible outputs Fully differential inputs/outputs Accepts an input signal as low as 100mV Unique input termination and VT pin accepts DC‑coupled and AC-coupled differential inputs: (LVPECL, LVDS, and CML) Power supply 2.5V ±5% or 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 32-pin (5mm x 5mm) MLF® Package

The SY58033U is a 2.5V/3.3V precision, high-speed, fully differential 400mV LVPECL 1:8 fanout buffer. The SY58033U is optimized to provide eight identical output copies with less than 20ps of skew and only 76fsRMS phase jitter. It can process clock signals as fast as 5.5GHz.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the SY58033U to directly interface to LVPECL, CML, and LVDS differential signal (AC‑ or DC-coupled) without any level-shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter solution. The LVPECL (100k temperature compensated) outputs feature a 400mV typical swing into 50ý loads, and provide an extremely fast rise/fall time guaranteed to be less than 80ps.The SY58033U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). Other high-speed 1:8 fanout buffers include the CML SY58031U and the 800mV LVPECL SY58032U. The SY58033U is part of Micrel's highspeed, Precision Edge® product line.

Additional Features

    • Precision 1:8, 400mV LVPECL fanout buffer
    • Guaranteed AC performance over temperature and voltage:
      • Clock frequency range: DC to 5.5GHz
      • <80ps tr/tf times
      • <280ps tpd
      • <20ps skew
    • Low-jitter performance:
      • 76fsRMS phase jitter (typ)
      "top" >
      • 100k LVPECL compatible outputs
      • Fully differential inputs/outputs
      • Accepts an input signal as low as 100mV
      • Unique input termination and VT pin accepts DC‑coupled and AC-coupled differential inputs:
        • (LVPECL, LVDS, and CML)
      • Power supply 2.5V ±5% or 3.3V ±10%
      • Industrial temperature range: -40°C to +85°C
      • Available in 32-pin (5mm x 5mm) MLF® Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY58033U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
2 suppliers
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details