Manufacturer: Microchip Technology
Win Source Part Number: 123103-SY10E122JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Number of Elements: 9
Number of Bits per Element: 1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: -4.2 V to -5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 123103-SY10E122JI |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY10E122JI |
| Supply Voltage (VS) | -4.2 to -5.5 volts |