Microchip Technology, Inc. SY10EP89

Description
The SY10EP89V is a differential fanout gate specifically designed to drive coaxial cables. The device is especially useful in digitial video broadcasting applications; for this application, since the system is polarity free, each output can be used as an independent driver. The driver produces swings 70% larger than a standard ECL output. When driving a coaxial cable, proper termination is required at both ends of the line, while maintaining a 800mV (5V) or 700mV (3.3V) swing at the receiving end of the cable. Because of the larger output swings, the device cannot be terminated into the standard VCC –2.0V. All of the DC parameters are tested with a 50Ω to VCC –3.0V load. The driver accepts a standard differential ECL input and can run off of the digital video broadcast standard –5.0V supply. Additional Features 3.3V and 5V power supply options 3.0GHz typical toggle frequency 310ps typical propagation delay 1.6V (5V) and 1.4V (3.3V) swing Internal input resistors: pulldown on D, pulldown and pullup on /D New differential input common mode range Available in 8-pin MSOP and SOIC packages
Datasheet
Description
The SY10EP89V is a differential fanout gate specifically designed to drive coaxial cables. The device is especially useful in digitial video broadcasting applications; for this application, since the system is polarity free, each output can be used as an independent driver. The driver produces swings 70% larger than a standard ECL output. When driving a coaxial cable, proper termination is required at both ends of the line, while maintaining a 800mV (5V) or 700mV (3.3V) swing at the receiving end of the cable. Because of the larger output swings, the device cannot be terminated into the standard VCC –2.0V. All of the DC parameters are tested with a 50Ω to VCC –3.0V load. The driver accepts a standard differential ECL input and can run off of the digital video broadcast standard –5.0V supply. Additional Features 3.3V and 5V power supply options 3.0GHz typical toggle frequency 310ps typical propagation delay 1.6V (5V) and 1.4V (3.3V) swing Internal input resistors: pulldown on D, pulldown and pullup on /D New differential input common mode range Available in 8-pin MSOP and SOIC packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY10EP89 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY10EP89V is a differential fanout gate specifically designed to drive coaxial cables. The device is especially useful in digitial video broadcasting applications; for this application, since the system is polarity free, each output can be used as an independent driver. The driver produces swings 70% larger than a standard ECL output. When driving a coaxial cable, proper termination is required at both ends of the line, while maintaining a 800mV (5V) or 700mV (3.3V) swing at the receiving end of the cable. Because of the larger output swings, the device cannot be terminated into the standard VCC –2.0V. All of the DC parameters are tested with a 50Ω to VCC –3.0V load. The driver accepts a standard differential ECL input and can run off of the digital video broadcast standard –5.0V supply. Additional Features 3.3V and 5V power supply options 3.0GHz typical toggle frequency 310ps typical propagation delay 1.6V (5V) and 1.4V (3.3V) swing Internal input resistors: pulldown on D, pulldown and pullup on /D New differential input common mode range Available in 8-pin MSOP and SOIC packages

The SY10EP89V is a differential fanout gate specifically designed to drive coaxial cables. The device is especially useful in digitial video broadcasting applications; for this application, since the system is polarity free, each output can be used as an independent driver. The driver produces swings 70% larger than a standard ECL output. When driving a coaxial cable, proper termination is required at both ends of the line, while maintaining a 800mV (5V) or 700mV (3.3V) swing at the receiving end of the cable. Because of the larger output swings, the device cannot be terminated into the standard VCC –2.0V. All of the DC parameters are tested with a 50Ω to VCC –3.0V load. The driver accepts a standard differential ECL input and can run off of the digital video broadcast standard –5.0V supply.

Additional Features

    • 3.3V and 5V power supply options
    • 3.0GHz typical toggle frequency
    • 310ps typical propagation delay
    • 1.6V (5V) and 1.4V (3.3V) swing
    • Internal input resistors: pulldown on D, pulldown and pullup on /D
    • New differential input common mode range
    • Available in 8-pin MSOP and SOIC packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY10EP89
Package Type ['MSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2413465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
Analog - MTLM111QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751102QPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details