Microchip Technology, Inc. SY100E222L

Description
The SY100E222L is a low-skew, low-jitter device capable of receiving a high-speed LVECL/LVPECL input in either a single-ended or differential configuration. For single-ended configurations, a VBB output reference is supplied by the SY100E222L. A 2:1 input multiplexer selects from two differential input pairs by means of the CLK_SEL input select.The internal programmable divider for each of the four banks generates a ÷1 or ÷2 frequency of the selected input. The ÷1/÷2 divider outputs can be asynchronously synchronized with the master reset (MR) input so that the outputs will start out in a known state.The 15 total outputs are partitioned into four independently selected output banks in a 2/3/4/6 fanout configuration. Each of the four banks can independently select the ÷1 or ÷2 output frequency by means of the four separate frequency select pins (FSELA-FSELD) inputs.The SY100E222L is pin-for-pin compatible with the MC100LVE222FA device.The SY100E222L is part of a Micrel’s Precision Edge® product family. For other integrated clock divider plus fanout buffer options, consider Micrel’s SY89200 family. Additional Features Four programmable output banks and 15 total LVPECL-compatible differential outputs Pin-compatible, plug-in replacement to MC100LVE222FA fMAX clock = 1.5GHz 50ps output-to-output skew Four output banks with independent ÷1, ÷2 frequency control 100k compatible I/O Power supply 3.3V ±10% –40°C to +85°C temperature range Available in 52-pin LQFP package
Datasheet
Description
The SY100E222L is a low-skew, low-jitter device capable of receiving a high-speed LVECL/LVPECL input in either a single-ended or differential configuration. For single-ended configurations, a VBB output reference is supplied by the SY100E222L. A 2:1 input multiplexer selects from two differential input pairs by means of the CLK_SEL input select.The internal programmable divider for each of the four banks generates a ÷1 or ÷2 frequency of the selected input. The ÷1/÷2 divider outputs can be asynchronously synchronized with the master reset (MR) input so that the outputs will start out in a known state.The 15 total outputs are partitioned into four independently selected output banks in a 2/3/4/6 fanout configuration. Each of the four banks can independently select the ÷1 or ÷2 output frequency by means of the four separate frequency select pins (FSELA-FSELD) inputs.The SY100E222L is pin-for-pin compatible with the MC100LVE222FA device.The SY100E222L is part of a Micrel’s Precision Edge® product family. For other integrated clock divider plus fanout buffer options, consider Micrel’s SY89200 family. Additional Features Four programmable output banks and 15 total LVPECL-compatible differential outputs Pin-compatible, plug-in replacement to MC100LVE222FA fMAX clock = 1.5GHz 50ps output-to-output skew Four output banks with independent ÷1, ÷2 frequency control 100k compatible I/O Power supply 3.3V ±10% –40°C to +85°C temperature range Available in 52-pin LQFP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100E222L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100E222L is a low-skew, low-jitter device capable of receiving a high-speed LVECL/LVPECL input in either a single-ended or differential configuration. For single-ended configurations, a VBB output reference is supplied by the SY100E222L. A 2:1 input multiplexer selects from two differential input pairs by means of the CLK_SEL input select.The internal programmable divider for each of the four banks generates a ÷1 or ÷2 frequency of the selected input. The ÷1/÷2 divider outputs can be asynchronously synchronized with the master reset (MR) input so that the outputs will start out in a known state.The 15 total outputs are partitioned into four independently selected output banks in a 2/3/4/6 fanout configuration. Each of the four banks can independently select the ÷1 or ÷2 output frequency by means of the four separate frequency select pins (FSELA-FSELD) inputs.The SY100E222L is pin-for-pin compatible with the MC100LVE222FA device.The SY100E222L is part of a Micrel’s Precision Edge® product family. For other integrated clock divider plus fanout buffer options, consider Micrel’s SY89200 family. Additional Features Four programmable output banks and 15 total LVPECL-compatible differential outputs Pin-compatible, plug-in replacement to MC100LVE222FA fMAX clock = 1.5GHz 50ps output-to-output skew Four output banks with independent ÷1, ÷2 frequency control 100k compatible I/O Power supply 3.3V ±10% –40°C to +85°C temperature range Available in 52-pin LQFP package

The SY100E222L is a low-skew, low-jitter device capable of receiving a high-speed LVECL/LVPECL input in either a single-ended or differential configuration. For single-ended configurations, a VBB output reference is supplied by the SY100E222L. A 2:1 input multiplexer selects from two differential input pairs by means of the CLK_SEL input select.The internal programmable divider for each of the four banks generates a ÷1 or ÷2 frequency of the selected input. The ÷1/÷2 divider outputs can be asynchronously synchronized with the master reset (MR) input so that the outputs will start out in a known state.The 15 total outputs are partitioned into four independently selected output banks in a 2/3/4/6 fanout configuration. Each of the four banks can independently select the ÷1 or ÷2 output frequency by means of the four separate frequency select pins (FSELA-FSELD) inputs.The SY100E222L is pin-for-pin compatible with the MC100LVE222FA device.The SY100E222L is part of a Micrel’s Precision Edge® product family. For other integrated clock divider plus fanout buffer options, consider Micrel’s SY89200 family.

Additional Features

    • Four programmable output banks and 15 total LVPECL-compatible differential outputs
    • Pin-compatible, plug-in replacement to MC100LVE222FA
    • fMAX clock = 1.5GHz
    • 50ps output-to-output skew
    • Four output banks with independent ÷1, ÷2 frequency control
    • 100k compatible I/O
    • Power supply 3.3V ±10%
    • –40°C to +85°C temperature range
    • Available in 52-pin LQFP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY100E222L
Package Type ['LQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2484232P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP-8
View Details
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9053501GA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details