Microchip Technology, Inc. SY58031U

Description
The SY58031U is a 2.5V/3.3V precision, high-speed, fully differential CML 1:8 fanout buffer. The SY58031U is optimized to provide eight identical output copies with less than 20ps of skew and only 75fsRMS phase jitter. It can process clock signals as fast as 6GHz.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the SY58031U to directly interface to CML, LVPECL, and LVDS differential signals (AC- or DC-coupled) without any level-shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The CML outputs feature 400mV typical swing into 50Ω loads and provide an extremely fast rise/fall time guaranteed to be less than 60ps.The SY58031U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require high-speed 1:8 LVPECL fanout buffers, consider the SY58032U and SY58033U. The SY58031U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:8, 400mV CML fanout buffer Guaranteed AC performance over temperature and voltage: Clock frequency range: DC to >6GHz <60ps tr/tf time <270ps tpd <20ps ouput-to-output skew Low-jitter performance: 75fsRMS phase jitter (typ) 50Ω source-terminated CML outputs 400mV CML output swing into 50Ω load Fully differential I/O Accepts an input signal as low as 100mV Unique, patent-pending input termination and VT pin accepts DC-coupled and AC-coupled differential inputs: (LVPECL, LVDS, and CML) Power supply 2.5V ±5% or 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 32-pin (5mm x 5mm) MLF® package
Datasheet
Description
The SY58031U is a 2.5V/3.3V precision, high-speed, fully differential CML 1:8 fanout buffer. The SY58031U is optimized to provide eight identical output copies with less than 20ps of skew and only 75fsRMS phase jitter. It can process clock signals as fast as 6GHz.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the SY58031U to directly interface to CML, LVPECL, and LVDS differential signals (AC- or DC-coupled) without any level-shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The CML outputs feature 400mV typical swing into 50Ω loads and provide an extremely fast rise/fall time guaranteed to be less than 60ps.The SY58031U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require high-speed 1:8 LVPECL fanout buffers, consider the SY58032U and SY58033U. The SY58031U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:8, 400mV CML fanout buffer Guaranteed AC performance over temperature and voltage: Clock frequency range: DC to >6GHz <60ps tr/tf time <270ps tpd <20ps ouput-to-output skew Low-jitter performance: 75fsRMS phase jitter (typ) 50Ω source-terminated CML outputs 400mV CML output swing into 50Ω load Fully differential I/O Accepts an input signal as low as 100mV Unique, patent-pending input termination and VT pin accepts DC-coupled and AC-coupled differential inputs: (LVPECL, LVDS, and CML) Power supply 2.5V ±5% or 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 32-pin (5mm x 5mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58031U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58031U is a 2.5V/3.3V precision, high-speed, fully differential CML 1:8 fanout buffer. The SY58031U is optimized to provide eight identical output copies with less than 20ps of skew and only 75fsRMS phase jitter. It can process clock signals as fast as 6GHz.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the SY58031U to directly interface to CML, LVPECL, and LVDS differential signals (AC- or DC-coupled) without any level-shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The CML outputs feature 400mV typical swing into 50Ω loads and provide an extremely fast rise/fall time guaranteed to be less than 60ps.The SY58031U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require high-speed 1:8 LVPECL fanout buffers, consider the SY58032U and SY58033U. The SY58031U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:8, 400mV CML fanout buffer Guaranteed AC performance over temperature and voltage: Clock frequency range: DC to >6GHz <60ps tr/tf time <270ps tpd <20ps ouput-to-output skew Low-jitter performance: 75fsRMS phase jitter (typ) 50Ω source-terminated CML outputs 400mV CML output swing into 50Ω load Fully differential I/O Accepts an input signal as low as 100mV Unique, patent-pending input termination and VT pin accepts DC-coupled and AC-coupled differential inputs: (LVPECL, LVDS, and CML) Power supply 2.5V ±5% or 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 32-pin (5mm x 5mm) MLF® package

The SY58031U is a 2.5V/3.3V precision, high-speed, fully differential CML 1:8 fanout buffer. The SY58031U is optimized to provide eight identical output copies with less than 20ps of skew and only 75fsRMS phase jitter. It can process clock signals as fast as 6GHz.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the SY58031U to directly interface to CML, LVPECL, and LVDS differential signals (AC- or DC-coupled) without any level-shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The CML outputs feature 400mV typical swing into 50Ω loads and provide an extremely fast rise/fall time guaranteed to be less than 60ps.The SY58031U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require high-speed 1:8 LVPECL fanout buffers, consider the SY58032U and SY58033U. The SY58031U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Precision 1:8, 400mV CML fanout buffer
    • Guaranteed AC performance over temperature and voltage:
      • Clock frequency range: DC to >6GHz
      • <60ps tr/tf time
      • <270ps tpd
      • <20ps ouput-to-output skew
    • Low-jitter performance:
      • 75fsRMS phase jitter (typ)
    • 50Ω source-terminated CML outputs
    • 400mV CML output swing into 50Ω load
    • Fully differential I/O
    • Accepts an input signal as low as 100mV
    • Unique, patent-pending input termination and VT pin accepts DC-coupled and AC-coupled differential inputs: (LVPECL, LVDS, and CML)
    • Power supply 2.5V ±5% or 3.3V ±10%
    • Industrial temperature range: -40°C to +85°C
    • Available in 32-pin (5mm x 5mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY58031U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Op Amps - 108230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; Msop
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details