The SST12LP08-QX6E is a high-power, high-gain RF amplifier designed for 2.4-2.5 GHz applications, utilizing InGaP/GaAs HBT technology. It typically delivers 30 dB gain with a power-added efficiency of 34% at an output power of 23.5 dBm, making it suitable for WLAN (IEEE 802.11b/g/n) and other wireless applications. The amplifier meets the spectrum mask requirements for both 802.11b and 802.11g, ensuring reliable performance in high-speed data transmission. This device features a single-pin power-up/down control with low idle current consumption, approximately 85 mA for the 12-contact XQFN package and 65 mA for the 6-contact XSON package. It also includes an on-chip power detector with a dynamic range of 20 dB, facilitating effective power management in various applications. The SST12LP08-QX6E is available in compact packages, making it suitable for space-constrained designs. Its operational temperature range is from 0°C to +85°C, ensuring stability across a wide range of conditions.
IC AMP 802.11B/G/N 2.4GHZ 6XSON Product overview: SST12LP08-QX6E from Microchip Technology is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SST12LP08-QX6E can be used for catalog matching and distributor lookup.
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 6-XSON (1.5x1.5)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-SST12LP08-QX6E | SST12LP08-QX6E |
| Product Name | 2.4GHZ Rf Amplifier | RF Amplifiers |
| Standards | RoHS | |
| Supply Voltage (VS) | ? to 3.6 volts | |
| Operating Temperature | -40 C (-40 F) |