Microchip Technology, Inc. SY100EP210

Description
The SY100EP210U is a high-speed, precision low skew 1-to-5 dual differential clock driver. HSTL inputs can be used when the EP210U is operating in PECL mode.The EP210U specifically guarantees critical AC parameters over temperature and voltage. Optimal design, layout, and processing minimize skew within device and from device-to-device.The SY100EP210U, as with most other ECL devices, can be operated from a positive VCC supply in PECL mode. This allows the EP210U to be used for high performance clock distribution in 3.3V or +2.5V systems. Single-ended input operation is limited to a VCC ≥ 3.0V in PECL mode, or VEE ≤ –3.0V in ECL mode.Designers can take advantage of the EP210U’s performance to distribute low skew clocks across the backplane or to multiple points on a board. Additional Features 2.5V and 3.3V power supply options Guaranteed AC parameters over temperature: fMAX >3.0GHz <25ps within-device skew <250ps tr/tf <380ps propagation delay (differential) Wide temperature range: –40°C to +85°C Differential design VBB output Fully compatible with industry standard 100K I/O levels Available in 32-pin TQFP Package
Datasheet
Description
The SY100EP210U is a high-speed, precision low skew 1-to-5 dual differential clock driver. HSTL inputs can be used when the EP210U is operating in PECL mode.The EP210U specifically guarantees critical AC parameters over temperature and voltage. Optimal design, layout, and processing minimize skew within device and from device-to-device.The SY100EP210U, as with most other ECL devices, can be operated from a positive VCC supply in PECL mode. This allows the EP210U to be used for high performance clock distribution in 3.3V or +2.5V systems. Single-ended input operation is limited to a VCC ≥ 3.0V in PECL mode, or VEE ≤ –3.0V in ECL mode.Designers can take advantage of the EP210U’s performance to distribute low skew clocks across the backplane or to multiple points on a board. Additional Features 2.5V and 3.3V power supply options Guaranteed AC parameters over temperature: fMAX >3.0GHz <25ps within-device skew <250ps tr/tf <380ps propagation delay (differential) Wide temperature range: –40°C to +85°C Differential design VBB output Fully compatible with industry standard 100K I/O levels Available in 32-pin TQFP Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100EP210 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100EP210U is a high-speed, precision low skew 1-to-5 dual differential clock driver. HSTL inputs can be used when the EP210U is operating in PECL mode.The EP210U specifically guarantees critical AC parameters over temperature and voltage. Optimal design, layout, and processing minimize skew within device and from device-to-device.The SY100EP210U, as with most other ECL devices, can be operated from a positive VCC supply in PECL mode. This allows the EP210U to be used for high performance clock distribution in 3.3V or +2.5V systems. Single-ended input operation is limited to a VCC ≥ 3.0V in PECL mode, or VEE ≤ –3.0V in ECL mode.Designers can take advantage of the EP210U’s performance to distribute low skew clocks across the backplane or to multiple points on a board. Additional Features 2.5V and 3.3V power supply options Guaranteed AC parameters over temperature: fMAX >3.0GHz <25ps within-device skew <250ps tr/tf <380ps propagation delay (differential) Wide temperature range: –40°C to +85°C Differential design VBB output Fully compatible with industry standard 100K I/O levels Available in 32-pin TQFP Package

The SY100EP210U is a high-speed, precision low skew 1-to-5 dual differential clock driver. HSTL inputs can be used when the EP210U is operating in PECL mode.The EP210U specifically guarantees critical AC parameters over temperature and voltage. Optimal design, layout, and processing minimize skew within device and from device-to-device.The SY100EP210U, as with most other ECL devices, can be operated from a positive VCC supply in PECL mode. This allows the EP210U to be used for high performance clock distribution in 3.3V or +2.5V systems. Single-ended input operation is limited to a VCC ≥ 3.0V in PECL mode, or VEE ≤ –3.0V in ECL mode.Designers can take advantage of the EP210U’s performance to distribute low skew clocks across the backplane or to multiple points on a board.

Additional Features

    • 2.5V and 3.3V power supply options
    • Guaranteed AC parameters over temperature:
      • fMAX >3.0GHz
      • <25ps within-device skew
      • <250ps tr/tf
      • <380ps propagation delay (differential)
    • Wide temperature range: –40°C to +85°C
    • Differential design
    • VBB output
    • Fully compatible with industry standard 100K I/O levels
    • Available in 32-pin TQFP Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY100EP210
Package Type ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-14
View Details
Analog - MTLM118MD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9460202Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details