Manufacturer: Microchip Technology
Win Source Part Number: 047429-SY10E166JC
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Surface Mount
Max Propagation Delay @ V, Max CL: 1.4ns @ -5V,
Output: Active High
Number of Bits: 9
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Supply Voltage - Operating: -4.2 V to -5.5 V
Alternative Parts (Cross-Reference): MC10E166FNR2; SY10E166JCTR; SY10E166JZTR;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC COMPARATOR MAGNITUDE 28PLCC Product overview: SY10E166JC from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-SY10E166JC can be used for catalog matching and distributor lookup.
Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
IC COMPARATOR MAGNITUDE 28PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 047429-SY10E166JC | 773-SY10E166JC | SY10E166JC | SY10E166JC |
| Product Name | Logic - Logic - Comparators - SY10E166JC | Linear Comparator IC | Comparators | Logic - Comparators |
| Supply Voltage (VS) | -4.2 to -5.5 volts | -4.2 to -5.5 volts |