Microchip Technology, Inc. PL135-37

Description
The PL135-37 is an advanced oscillator fanout buffer design for high performance, low-power applications. The PL135-37 accepts a fundamental crystal input of 10MHz to 40MHz and produces three LVCMOS out-puts of the same frequency. The Output Enable (OE) function can be used to tri-state the outputs.The PL135-27 offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features Advanced Oscillator Design for Wide Frequency Coverage 3 LVCMOS Outputs 12mA Output Drive Strength Input/Output Frequency: Fundamental Crystal: 10MHz to 40MHz Very Low Jitter and Phase Noise Low Current Consumption Single 1.62V to 3.63V Power Supply Available in SOP-8L GREEN/RoHS Compliant Package
Datasheet
Description
The PL135-37 is an advanced oscillator fanout buffer design for high performance, low-power applications. The PL135-37 accepts a fundamental crystal input of 10MHz to 40MHz and produces three LVCMOS out-puts of the same frequency. The Output Enable (OE) function can be used to tri-state the outputs.The PL135-27 offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features Advanced Oscillator Design for Wide Frequency Coverage 3 LVCMOS Outputs 12mA Output Drive Strength Input/Output Frequency: Fundamental Crystal: 10MHz to 40MHz Very Low Jitter and Phase Noise Low Current Consumption Single 1.62V to 3.63V Power Supply Available in SOP-8L GREEN/RoHS Compliant Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL135-37 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL135-37 is an advanced oscillator fanout buffer design for high performance, low-power applications. The PL135-37 accepts a fundamental crystal input of 10MHz to 40MHz and produces three LVCMOS out-puts of the same frequency. The Output Enable (OE) function can be used to tri-state the outputs.The PL135-27 offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features Advanced Oscillator Design for Wide Frequency Coverage 3 LVCMOS Outputs 12mA Output Drive Strength Input/Output Frequency: Fundamental Crystal: 10MHz to 40MHz Very Low Jitter and Phase Noise Low Current Consumption Single 1.62V to 3.63V Power Supply Available in SOP-8L GREEN/RoHS Compliant Package

The PL135-37 is an advanced oscillator fanout buffer design for high performance, low-power applications. The PL135-37 accepts a fundamental crystal input of 10MHz to 40MHz and produces three LVCMOS out-puts of the same frequency. The Output Enable (OE) function can be used to tri-state the outputs.The PL135-27 offers the best phase noise and jitter performance and lowest power consumption of any comparable IC.

Additional Features

    • Advanced Oscillator Design for Wide Frequency Coverage
    • 3 LVCMOS Outputs
    • 12mA Output Drive Strength
    • Input/Output Frequency:
      • Fundamental Crystal: 10MHz to 40MHz
    • Very Low Jitter and Phase Noise
    • Low Current Consumption
    • Single 1.62V to 3.63V Power Supply
    • Available in SOP-8L GREEN/RoHS Compliant Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PL135-37
Package Type ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1333372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type So
View Details
TLC372M Low-Power LinCMOS(TM) Dual Comparator - 5962-9554901NXDR - Texas Instruments
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type CDIP,CFP,LCCC,PDIP,SOIC
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details