Microchip Technology, Inc. SY100EL15L

Description
The SY100EL15L is a low skew 1:4 clock distribution IC designed explicitly for low skew clock distribution applications. The device can be driven by either a differential or single-ended ECL or, if positive power supplies are used, PECL input signal. If a single-ended input is to be used the VBB output should be connected to the CLK input and bypassed to ground via a 0.01µF capacitor. The VBB output is designed to act as the switching reference for the input of the EL15 under singleended input conditions. As a result, this pin can only source/sink up to 0.5mA of current. The EL15 features a multiplexed clock input to allow for the distribution of a lower speed scan or test clock along with the high speed system clock. When LOW (or left open and pulled LOW by the input pull-down resistor) the SEL pin will select the differential clock input.The common enable (EN) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/ disabled as can happen with an asynchronous control.The internal flip flop is clocked on the falling edge of the input clock, therefore all associated specification limits are referenced to the negative edge of the clock input. When both differential inputs are left open, CLK input will pull down to VEE and CLK input will bias around VCC/2. Additional Features 3.3V power supply 50ps output-to-output skew Low power Synchronous enable/disable Multiplexed clock input 75KΩ internal input pull-down resistors Available in 16-pin SOIC package
Datasheet
Description
The SY100EL15L is a low skew 1:4 clock distribution IC designed explicitly for low skew clock distribution applications. The device can be driven by either a differential or single-ended ECL or, if positive power supplies are used, PECL input signal. If a single-ended input is to be used the VBB output should be connected to the CLK input and bypassed to ground via a 0.01µF capacitor. The VBB output is designed to act as the switching reference for the input of the EL15 under singleended input conditions. As a result, this pin can only source/sink up to 0.5mA of current. The EL15 features a multiplexed clock input to allow for the distribution of a lower speed scan or test clock along with the high speed system clock. When LOW (or left open and pulled LOW by the input pull-down resistor) the SEL pin will select the differential clock input.The common enable (EN) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/ disabled as can happen with an asynchronous control.The internal flip flop is clocked on the falling edge of the input clock, therefore all associated specification limits are referenced to the negative edge of the clock input. When both differential inputs are left open, CLK input will pull down to VEE and CLK input will bias around VCC/2. Additional Features 3.3V power supply 50ps output-to-output skew Low power Synchronous enable/disable Multiplexed clock input 75KΩ internal input pull-down resistors Available in 16-pin SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100EL15L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100EL15L is a low skew 1:4 clock distribution IC designed explicitly for low skew clock distribution applications. The device can be driven by either a differential or single-ended ECL or, if positive power supplies are used, PECL input signal. If a single-ended input is to be used the VBB output should be connected to the CLK input and bypassed to ground via a 0.01µF capacitor. The VBB output is designed to act as the switching reference for the input of the EL15 under singleended input conditions. As a result, this pin can only source/sink up to 0.5mA of current. The EL15 features a multiplexed clock input to allow for the distribution of a lower speed scan or test clock along with the high speed system clock. When LOW (or left open and pulled LOW by the input pull-down resistor) the SEL pin will select the differential clock input.The common enable (EN) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/ disabled as can happen with an asynchronous control.The internal flip flop is clocked on the falling edge of the input clock, therefore all associated specification limits are referenced to the negative edge of the clock input. When both differential inputs are left open, CLK input will pull down to VEE and CLK input will bias around VCC/2. Additional Features 3.3V power supply 50ps output-to-output skew Low power Synchronous enable/disable Multiplexed clock input 75KΩ internal input pull-down resistors Available in 16-pin SOIC package

The SY100EL15L is a low skew 1:4 clock distribution IC designed explicitly for low skew clock distribution applications. The device can be driven by either a differential or single-ended ECL or, if positive power supplies are used, PECL input signal. If a single-ended input is to be used the VBB output should be connected to the CLK input and bypassed to ground via a 0.01µF capacitor. The VBB output is designed to act as the switching reference for the input of the EL15 under singleended input conditions. As a result, this pin can only source/sink up to 0.5mA of current.
The EL15 features a multiplexed clock input to allow for the distribution of a lower speed scan or test clock along with the high speed system clock. When LOW (or left open and pulled LOW by the input pull-down resistor) the SEL pin will select the differential clock input.The common enable (EN) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/ disabled as can happen with an asynchronous control.The internal flip flop is clocked on the falling edge of the input clock, therefore all associated specification limits are referenced to the negative edge of the clock input. When both differential inputs are left open, CLK input will pull down to VEE and CLK input will bias around VCC/2.

Additional Features

    • 3.3V power supply
    • 50ps output-to-output skew
    • Low power
    • Synchronous enable/disable
    • Multiplexed clock input
    • 75KΩ internal input pull-down resistors
    • Available in 16-pin SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY100EL15L
Package Type ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412939P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
Analog - MTLT1078QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751402QHA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details