Microchip Technology, Inc. SY100E111

Description
The SY10/100E111 are low skew 1-to-9 differential drivers designed for clock distribution in new, highperformance ECL systems. They accept one differential or single-ended input, with V,sub>BB used for single-ended operation. The signal is fanned out to nine identical differential outputs. An enable input is also provided such that a logic HIGH disables the device by forcing all Q outputs LOW and all /Q outputs HIGH. The device is specifically designed and produced for low skew. The interconnect scheme and metal layout are carefully optimized for minimal gate-to-gate skew within the device. Wafer characterization and process control ensure consistent distribution of propagation delay from lot to lot. Since the E111 shares a common set of "basic" processing with the other members of the ECLinPS™ family, wafer characterization at the point of device personalization allows for tighter control of parameters, including propagation delay. To ensure that the skew specification is met, it is necessary that both sides of the differential output are terminated into 50Ω, even if only one side is being used. ln most applications, all nine differential pairs will be used and, therefore, terminated. In the case where fewer than nine pairs are used, it is necessary to terminate at least the output pairs on the same package side (i.e. sharing the same VCCO as the pair(s) being used on that side) in order to maintain minimum skew. The VBB output is intended for use as a reference voltage for single-ended reception of ECL signals to that device only. When using VBB for this purpose, it is recommended that VBB is decoupled to VCC via a 0.01µF capacitor. Additional Features Low skew Extended 100E VEE range of -4.2V to -5.5V Guaranteed skew limits Differential design VBB output Enable input Fully compatible with industry standard 10KH, 100K I/O levels 75KΩ input pulldown resistors Fully compatible with ON Semiconductor MC10E/100E111 Available in 28-pin PLCC package
Datasheet
Description
The SY10/100E111 are low skew 1-to-9 differential drivers designed for clock distribution in new, highperformance ECL systems. They accept one differential or single-ended input, with V,sub>BB used for single-ended operation. The signal is fanned out to nine identical differential outputs. An enable input is also provided such that a logic HIGH disables the device by forcing all Q outputs LOW and all /Q outputs HIGH. The device is specifically designed and produced for low skew. The interconnect scheme and metal layout are carefully optimized for minimal gate-to-gate skew within the device. Wafer characterization and process control ensure consistent distribution of propagation delay from lot to lot. Since the E111 shares a common set of "basic" processing with the other members of the ECLinPS™ family, wafer characterization at the point of device personalization allows for tighter control of parameters, including propagation delay. To ensure that the skew specification is met, it is necessary that both sides of the differential output are terminated into 50Ω, even if only one side is being used. ln most applications, all nine differential pairs will be used and, therefore, terminated. In the case where fewer than nine pairs are used, it is necessary to terminate at least the output pairs on the same package side (i.e. sharing the same VCCO as the pair(s) being used on that side) in order to maintain minimum skew. The VBB output is intended for use as a reference voltage for single-ended reception of ECL signals to that device only. When using VBB for this purpose, it is recommended that VBB is decoupled to VCC via a 0.01µF capacitor. Additional Features Low skew Extended 100E VEE range of -4.2V to -5.5V Guaranteed skew limits Differential design VBB output Enable input Fully compatible with industry standard 10KH, 100K I/O levels 75KΩ input pulldown resistors Fully compatible with ON Semiconductor MC10E/100E111 Available in 28-pin PLCC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100E111 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY10/100E111 are low skew 1-to-9 differential drivers designed for clock distribution in new, highperformance ECL systems. They accept one differential or single-ended input, with V,sub>BB used for single-ended operation. The signal is fanned out to nine identical differential outputs. An enable input is also provided such that a logic HIGH disables the device by forcing all Q outputs LOW and all /Q outputs HIGH. The device is specifically designed and produced for low skew. The interconnect scheme and metal layout are carefully optimized for minimal gate-to-gate skew within the device. Wafer characterization and process control ensure consistent distribution of propagation delay from lot to lot. Since the E111 shares a common set of "basic" processing with the other members of the ECLinPS™ family, wafer characterization at the point of device personalization allows for tighter control of parameters, including propagation delay. To ensure that the skew specification is met, it is necessary that both sides of the differential output are terminated into 50Ω, even if only one side is being used. ln most applications, all nine differential pairs will be used and, therefore, terminated. In the case where fewer than nine pairs are used, it is necessary to terminate at least the output pairs on the same package side (i.e. sharing the same VCCO as the pair(s) being used on that side) in order to maintain minimum skew. The VBB output is intended for use as a reference voltage for single-ended reception of ECL signals to that device only. When using VBB for this purpose, it is recommended that VBB is decoupled to VCC via a 0.01µF capacitor. Additional Features Low skew Extended 100E VEE range of -4.2V to -5.5V Guaranteed skew limits Differential design VBB output Enable input Fully compatible with industry standard 10KH, 100K I/O levels 75KΩ input pulldown resistors Fully compatible with ON Semiconductor MC10E/100E111 Available in 28-pin PLCC package

The SY10/100E111 are low skew 1-to-9 differential drivers designed for clock distribution in new, highperformance ECL systems. They accept one differential or single-ended input, with V,sub>BB used for single-ended operation. The signal is fanned out to nine identical differential outputs. An enable input is also provided such that a logic HIGH disables the device by forcing all Q outputs LOW and all /Q outputs HIGH.
The device is specifically designed and produced for low skew. The interconnect scheme and metal layout are carefully optimized for minimal gate-to-gate skew within the device. Wafer characterization and process control ensure consistent distribution of propagation delay from lot to lot. Since the E111 shares a common set of "basic" processing with the other members of the ECLinPS™ family, wafer characterization at the point of device personalization allows for tighter control of parameters, including propagation delay.
To ensure that the skew specification is met, it is necessary that both sides of the differential output are terminated into 50Ω, even if only one side is being used. ln most applications, all nine differential pairs will be used and, therefore, terminated. In the case where fewer than nine pairs are used, it is necessary to terminate at least the output pairs on the same package side (i.e. sharing the same VCCO as the pair(s) being used on that side) in order to maintain minimum skew.
The VBB output is intended for use as a reference voltage for single-ended reception of ECL signals to that device only. When using VBB for this purpose, it is recommended that VBB is decoupled to VCC via a 0.01µF capacitor.

Additional Features

    • Low skew
    • Extended 100E VEE range of -4.2V to -5.5V
    • Guaranteed skew limits
    • Differential design
    • VBB output
    • Enable input
    • Fully compatible with industry standard 10KH, 100K I/O levels
    • 75KΩ input pulldown resistors
    • Fully compatible with ON Semiconductor MC10E/100E111
    • Available in 28-pin PLCC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY100E111
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2448604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
4 suppliers
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details