Microchip Technology, Inc. SY58012U

Description
The SY58012U is a 2.5V/3.3V precision, high-speed, fully differential 1:2 LVPECL fanout buffer. Optimized to provide two identical output copies with less than 15ps of skew and less than 10ps(pk-pk) total jitter, the SY58012U can process clock signals as fast as 5GHz or 5Gbps data.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC-coupled or DC-coupled) as small as 100mV without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an on-board output reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are 100k LVPECL compatible, with extremely fast rise/fall times guaranteed to be less than 110ps.The SY58012U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require faster rise/fall times, or greater bandwidth, consider the SY58013U 1:2 fanout buffer with 400mV output swing, or the SY58011 1:2 CML (400mV) fanout buffer. The SY58012U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:2, 800mV LVPECL fanout buffer Guaranteed AC performance over temperature/ voltage: >5GHz fMAX (clock) <110ps tr/tf times <260ps tpd <15ps max skew Low jitter performance 60fs RMS phase jitter Accepts an input signal as low as 100mV Unique input termination and VT pin accepts DC and AC-coupled differential inputs: LVPECL, LVDS, and CML Outputs are 100k LVPECL compatible, 800mV swing Power supply 2.5V ±5% and 3.3V ±10% -40°C to +85°C temperature range Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY58012U is a 2.5V/3.3V precision, high-speed, fully differential 1:2 LVPECL fanout buffer. Optimized to provide two identical output copies with less than 15ps of skew and less than 10ps(pk-pk) total jitter, the SY58012U can process clock signals as fast as 5GHz or 5Gbps data.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC-coupled or DC-coupled) as small as 100mV without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an on-board output reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are 100k LVPECL compatible, with extremely fast rise/fall times guaranteed to be less than 110ps.The SY58012U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require faster rise/fall times, or greater bandwidth, consider the SY58013U 1:2 fanout buffer with 400mV output swing, or the SY58011 1:2 CML (400mV) fanout buffer. The SY58012U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:2, 800mV LVPECL fanout buffer Guaranteed AC performance over temperature/ voltage: >5GHz fMAX (clock) <110ps tr/tf times <260ps tpd <15ps max skew Low jitter performance 60fs RMS phase jitter Accepts an input signal as low as 100mV Unique input termination and VT pin accepts DC and AC-coupled differential inputs: LVPECL, LVDS, and CML Outputs are 100k LVPECL compatible, 800mV swing Power supply 2.5V ±5% and 3.3V ±10% -40°C to +85°C temperature range Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58012U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58012U is a 2.5V/3.3V precision, high-speed, fully differential 1:2 LVPECL fanout buffer. Optimized to provide two identical output copies with less than 15ps of skew and less than 10ps(pk-pk) total jitter, the SY58012U can process clock signals as fast as 5GHz or 5Gbps data.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC-coupled or DC-coupled) as small as 100mV without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an on-board output reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are 100k LVPECL compatible, with extremely fast rise/fall times guaranteed to be less than 110ps.The SY58012U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require faster rise/fall times, or greater bandwidth, consider the SY58013U 1:2 fanout buffer with 400mV output swing, or the SY58011 1:2 CML (400mV) fanout buffer. The SY58012U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:2, 800mV LVPECL fanout buffer Guaranteed AC performance over temperature/ voltage: >5GHz fMAX (clock) <110ps tr/tf times <260ps tpd <15ps max skew Low jitter performance 60fs RMS phase jitter Accepts an input signal as low as 100mV Unique input termination and VT pin accepts DC and AC-coupled differential inputs: LVPECL, LVDS, and CML Outputs are 100k LVPECL compatible, 800mV swing Power supply 2.5V ±5% and 3.3V ±10% -40°C to +85°C temperature range Available in 16-pin (3mm x 3mm) QFN package

The SY58012U is a 2.5V/3.3V precision, high-speed, fully differential 1:2 LVPECL fanout buffer. Optimized to provide two identical output copies with less than 15ps of skew and less than 10ps(pk-pk) total jitter, the SY58012U can process clock signals as fast as 5GHz or 5Gbps data.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC-coupled or DC-coupled) as small as 100mV without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an on-board output reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are 100k LVPECL compatible, with extremely fast rise/fall times guaranteed to be less than 110ps.The SY58012U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require faster rise/fall times, or greater bandwidth, consider the SY58013U 1:2 fanout buffer with 400mV output swing, or the SY58011 1:2 CML (400mV) fanout buffer. The SY58012U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Precision 1:2, 800mV LVPECL fanout buffer
    • Guaranteed AC performance over temperature/ voltage:
      • >5GHz fMAX (clock)
      • <110ps tr/tf times
      • <260ps tpd
      • <15ps max skew
    • Low jitter performance
      • 60fs RMS phase jitter
    • Accepts an input signal as low as 100mV
    • Unique input termination and VT pin accepts DC and AC-coupled differential inputs: LVPECL, LVDS, and CML
    • Outputs are 100k LVPECL compatible, 800mV swing
    • Power supply 2.5V ±5% and 3.3V ±10%
    • -40°C to +85°C temperature range
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY58012U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2413453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
TLC3702M Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output - 5962-9153201QHA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,LCCC,SOIC
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details