Microchip Technology, Inc. PL135-47

Description
The PL135-47 is an advanced oscillator fanout buffer design for high performance, low-power, small form-factor applications. The PL135-47 accepts a fundamental input crystal of 10MHz to 40MHz and produces four outputs of the same frequency, each with its own Output Enable pin.Offered in a small 3 x 3mm QFN or TSSOP package, the PL135-47 offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features Advanced Oscillator Design for Wide Frequency Coverage 4 LVCMOS Outputs with Individual OE Control 8mA Output Drive Strength Input/Output Frequency: Fundamental Crystal: 10MHz to 40MHz Very Low Jitter and Phase Noise Low Current Consumption Single 1.62V to 3.63V Power Supply Available in QFN-16L and TSSOP-16L GREEN/RoHS Compliant Packages
Datasheet
Description
The PL135-47 is an advanced oscillator fanout buffer design for high performance, low-power, small form-factor applications. The PL135-47 accepts a fundamental input crystal of 10MHz to 40MHz and produces four outputs of the same frequency, each with its own Output Enable pin.Offered in a small 3 x 3mm QFN or TSSOP package, the PL135-47 offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features Advanced Oscillator Design for Wide Frequency Coverage 4 LVCMOS Outputs with Individual OE Control 8mA Output Drive Strength Input/Output Frequency: Fundamental Crystal: 10MHz to 40MHz Very Low Jitter and Phase Noise Low Current Consumption Single 1.62V to 3.63V Power Supply Available in QFN-16L and TSSOP-16L GREEN/RoHS Compliant Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL135-47 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL135-47 is an advanced oscillator fanout buffer design for high performance, low-power, small form-factor applications. The PL135-47 accepts a fundamental input crystal of 10MHz to 40MHz and produces four outputs of the same frequency, each with its own Output Enable pin.Offered in a small 3 x 3mm QFN or TSSOP package, the PL135-47 offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features Advanced Oscillator Design for Wide Frequency Coverage 4 LVCMOS Outputs with Individual OE Control 8mA Output Drive Strength Input/Output Frequency: Fundamental Crystal: 10MHz to 40MHz Very Low Jitter and Phase Noise Low Current Consumption Single 1.62V to 3.63V Power Supply Available in QFN-16L and TSSOP-16L GREEN/RoHS Compliant Packages

The PL135-47 is an advanced oscillator fanout buffer design for high performance, low-power, small form-factor applications. The PL135-47 accepts a fundamental input crystal of 10MHz to 40MHz and produces four outputs of the same frequency, each with its own Output Enable pin.Offered in a small 3 x 3mm QFN or TSSOP package, the PL135-47 offers the best phase noise and jitter performance and lowest power consumption of any comparable IC.

Additional Features

    • Advanced Oscillator Design for Wide Frequency Coverage
    • 4 LVCMOS Outputs with Individual OE Control
    • 8mA Output Drive Strength
    • Input/Output Frequency:
      • Fundamental Crystal: 10MHz to 40MHz
    • Very Low Jitter and Phase Noise
    • Low Current Consumption
    • Single 1.62V to 3.63V Power Supply
    • Available in QFN-16L and TSSOP-16L GREEN/RoHS Compliant Packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PL135-47
Package Type ['TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1906571 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type So
View Details
Analog - MTLM119MH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details