Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Comparators SY100E166JZ

Description
Win Source Part Number: 1259107-SY100E166JZ Category: Integrated Circuits (ICs)>Logic - Comparators Series: 100E Type: Magnitude Comparator Package: Tube Standard Package: 38 Mounting: SMD (SMT) Max Propagation Delay @ V, Max CL: 1.4ns @ -5V, Output: Active High Number of Bits: 9 Output Function: A B Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E166 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259107-SY100E166JZ Category: Integrated Circuits (ICs)>Logic - Comparators Series: 100E Type: Magnitude Comparator Package: Tube Standard Package: 38 Mounting: SMD (SMT) Max Propagation Delay @ V, Max CL: 1.4ns @ -5V, Output: Active High Number of Bits: 9 Output Function: A B Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E166 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Comparators - 1259107-SY100E166JZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Comparators
1259107-SY100E166JZ
Integrated Circuits (ICs) - Logic - Comparators 1259107-SY100E166JZ
Win Source Part Number: 1259107-SY100E166JZ Category: Integrated Circuits (ICs)>Logic - Comparators Series: 100E Type: Magnitude Comparator Package: Tube Standard Package: 38 Mounting: SMD (SMT) Max Propagation Delay @ V, Max CL: 1.4ns @ -5V, Output: Active High Number of Bits: 9 Output Function: A B Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E166 Product Status: Obsolete

Win Source Part Number: 1259107-SY100E166JZ
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 100E
Type: Magnitude Comparator
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Max Propagation Delay @ V, Max CL: 1.4ns @ -5V,
Output: Active High
Number of Bits: 9
Output Function: A B
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100E166
Product Status: Obsolete

Buy Now Datasheet
Linear Comparator IC - 773-SY100E166JZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
773-SY100E166JZ
Linear Comparator IC 773-SY100E166JZ
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output A Product overview: SY100E166JZ from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-SY100E166JZ can be used for catalog matching and distributor lookup.

IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output A Product overview: SY100E166JZ from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-SY100E166JZ can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Comparators - SY100E166JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SY100E166JZ
Logic - Comparators SY100E166JZ
IC COMPARATOR MAGNITUDE 28PLCC

IC COMPARATOR MAGNITUDE 28PLCC

Supplier's Site Datasheet
Comparators - SY100E166JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SY100E166JZ
Comparators SY100E166JZ
Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)

Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1259107-SY100E166JZ 773-SY100E166JZ SY100E166JZ SY100E166JZ
Product Name Integrated Circuits (ICs) - Logic - Comparators Linear Comparator IC Logic - Comparators Comparators
Supply Voltage (VS) -4.2 to -5.5 volts -4.2 to -5.5 volts
Unlock Full Specs
to access all available technical data