Microchip Technology, Inc. SY58032U

Description
The SY58032U is a 2.5V/3.3V precision, high-speed, fully differential LVPECL 1:8 fanout buffer. The SY58032U is optimized to provide eight identical output copies with less than 20ps of skew and only 76fsRMS phase jitter. It can process clock signals as fast as 4GHz.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the SY58032U to directly interface to LVPECL, CML, and LVDS differential signals (AC- or DC-coupled) without any level-shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The LVPECL (100k temperature compensated) outputs feature 800mV typical swing into 50ý loads, and provide an extremely fast rise/fall time guaranteed to be less than 110ps.The SY58032U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a higher high-speed 1:8 fanout buffer, consider the SY58031U or SY58033U. The SY58032U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:8, LVPECL fanout buffer Guaranteed AC performance over temperature and voltage: Clock frequency range: DC to 4GHz <110ps tr/tf times <330ps tpd <20ps skew Low-jitter performance: 76fsRMS phase jitter (typ) 100k LVPECL compatible outputs Fully differential inputs/outputs Accepts an input signal as low as 100mV Unique input termination and VT pin accepts DC-coupled and AC-coupled differential inputs: (LVPECL, LVDS, and CML) Power supply 2.5V ±5% or 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 32-pin (5mm x 5mm) MLF® package
Datasheet
Description
The SY58032U is a 2.5V/3.3V precision, high-speed, fully differential LVPECL 1:8 fanout buffer. The SY58032U is optimized to provide eight identical output copies with less than 20ps of skew and only 76fsRMS phase jitter. It can process clock signals as fast as 4GHz.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the SY58032U to directly interface to LVPECL, CML, and LVDS differential signals (AC- or DC-coupled) without any level-shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The LVPECL (100k temperature compensated) outputs feature 800mV typical swing into 50ý loads, and provide an extremely fast rise/fall time guaranteed to be less than 110ps.The SY58032U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a higher high-speed 1:8 fanout buffer, consider the SY58031U or SY58033U. The SY58032U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:8, LVPECL fanout buffer Guaranteed AC performance over temperature and voltage: Clock frequency range: DC to 4GHz <110ps tr/tf times <330ps tpd <20ps skew Low-jitter performance: 76fsRMS phase jitter (typ) 100k LVPECL compatible outputs Fully differential inputs/outputs Accepts an input signal as low as 100mV Unique input termination and VT pin accepts DC-coupled and AC-coupled differential inputs: (LVPECL, LVDS, and CML) Power supply 2.5V ±5% or 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 32-pin (5mm x 5mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58032U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58032U is a 2.5V/3.3V precision, high-speed, fully differential LVPECL 1:8 fanout buffer. The SY58032U is optimized to provide eight identical output copies with less than 20ps of skew and only 76fsRMS phase jitter. It can process clock signals as fast as 4GHz.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the SY58032U to directly interface to LVPECL, CML, and LVDS differential signals (AC- or DC-coupled) without any level-shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The LVPECL (100k temperature compensated) outputs feature 800mV typical swing into 50ý loads, and provide an extremely fast rise/fall time guaranteed to be less than 110ps.The SY58032U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a higher high-speed 1:8 fanout buffer, consider the SY58031U or SY58033U. The SY58032U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:8, LVPECL fanout buffer Guaranteed AC performance over temperature and voltage: Clock frequency range: DC to 4GHz <110ps tr/tf times <330ps tpd <20ps skew Low-jitter performance: 76fsRMS phase jitter (typ) 100k LVPECL compatible outputs Fully differential inputs/outputs Accepts an input signal as low as 100mV Unique input termination and VT pin accepts DC-coupled and AC-coupled differential inputs: (LVPECL, LVDS, and CML) Power supply 2.5V ±5% or 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 32-pin (5mm x 5mm) MLF® package

The SY58032U is a 2.5V/3.3V precision, high-speed, fully differential LVPECL 1:8 fanout buffer. The SY58032U is optimized to provide eight identical output copies with less than 20ps of skew and only 76fsRMS phase jitter. It can process clock signals as fast as 4GHz.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the SY58032U to directly interface to LVPECL, CML, and LVDS differential signals (AC- or DC-coupled) without any level-shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The LVPECL (100k temperature compensated) outputs feature 800mV typical swing into 50ý loads, and provide an extremely fast rise/fall time guaranteed to be less than 110ps.The SY58032U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a higher high-speed 1:8 fanout buffer, consider the SY58031U or SY58033U. The SY58032U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Precision 1:8, LVPECL fanout buffer
    • Guaranteed AC performance over temperature and voltage:
      • Clock frequency range: DC to 4GHz
      • <110ps tr/tf times
      • <330ps tpd
      • <20ps skew
    • Low-jitter performance:
    • 76fsRMS phase jitter (typ)
    • 100k LVPECL compatible outputs
    • Fully differential inputs/outputs
    • Accepts an input signal as low as 100mV
    • Unique input termination and VT pin accepts DC-coupled and AC-coupled differential inputs: (LVPECL, LVDS, and CML)
    • Power supply 2.5V ±5% or 3.3V ±10%
    • Industrial temperature range: -40°C to +85°C
    • Available in 32-pin (5mm x 5mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY58032U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1915157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type μmax
View Details
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QCA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details