Microchip Technology, Inc. PL133-97

Description
The PL133-97 is an advanced fanout buffer design for high performance, low-power, small form factor applications. The PL133-97 accepts a reference clock input from DC to 150 MHz and provides 9 outputs of the same frequency.The PL133-97 is offered in a QFN-16L 3mm x 3mm package and it offers the best phase noise, additive jitter performance, and lowest power consumption of any comparable IC. The PL133-97 outputs can be disabled to a high impedance (tri-state) by pulling low the OE pin. When the OE pin is high, the outputs are enabled and follow the REF input signal. When the OE pin is left open, a pull-up resistor on the chip will default the OE pin to logic 1 so the outputs are enabled. Additional Features 1:9 LVCMOS output fanout buffer for DC to 150MHz 8mA Output Drive Strength Low power consumption for portable applications Low input-output delay Output-Output skew less than 250ps Low Additive Phase Jitter of 60fs RMS 1.8V to 3.3V ±10% operation Operating temperature range from -40°C to 85°C Available in 16-Pin QFN GREEN/RoHS package
Datasheet
Description
The PL133-97 is an advanced fanout buffer design for high performance, low-power, small form factor applications. The PL133-97 accepts a reference clock input from DC to 150 MHz and provides 9 outputs of the same frequency.The PL133-97 is offered in a QFN-16L 3mm x 3mm package and it offers the best phase noise, additive jitter performance, and lowest power consumption of any comparable IC. The PL133-97 outputs can be disabled to a high impedance (tri-state) by pulling low the OE pin. When the OE pin is high, the outputs are enabled and follow the REF input signal. When the OE pin is left open, a pull-up resistor on the chip will default the OE pin to logic 1 so the outputs are enabled. Additional Features 1:9 LVCMOS output fanout buffer for DC to 150MHz 8mA Output Drive Strength Low power consumption for portable applications Low input-output delay Output-Output skew less than 250ps Low Additive Phase Jitter of 60fs RMS 1.8V to 3.3V ±10% operation Operating temperature range from -40°C to 85°C Available in 16-Pin QFN GREEN/RoHS package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL133-97 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL133-97 is an advanced fanout buffer design for high performance, low-power, small form factor applications. The PL133-97 accepts a reference clock input from DC to 150 MHz and provides 9 outputs of the same frequency.The PL133-97 is offered in a QFN-16L 3mm x 3mm package and it offers the best phase noise, additive jitter performance, and lowest power consumption of any comparable IC. The PL133-97 outputs can be disabled to a high impedance (tri-state) by pulling low the OE pin. When the OE pin is high, the outputs are enabled and follow the REF input signal. When the OE pin is left open, a pull-up resistor on the chip will default the OE pin to logic 1 so the outputs are enabled. Additional Features 1:9 LVCMOS output fanout buffer for DC to 150MHz 8mA Output Drive Strength Low power consumption for portable applications Low input-output delay Output-Output skew less than 250ps Low Additive Phase Jitter of 60fs RMS 1.8V to 3.3V ±10% operation Operating temperature range from -40°C to 85°C Available in 16-Pin QFN GREEN/RoHS package

The PL133-97 is an advanced fanout buffer design for high performance, low-power, small form factor applications. The PL133-97 accepts a reference clock input from DC to 150 MHz and provides 9 outputs of the same frequency.The PL133-97 is offered in a QFN-16L 3mm x 3mm package and it offers the best phase noise, additive jitter performance, and lowest power consumption of any comparable IC. The PL133-97 outputs can be disabled to a high impedance (tri-state) by pulling low the OE pin. When the OE pin is high, the outputs are enabled and follow the REF input signal. When the OE pin is left open, a pull-up resistor on the chip will default the OE pin to logic 1 so the outputs are enabled.

Additional Features

    • 1:9 LVCMOS output fanout buffer for DC to 150MHz
    • 8mA Output Drive Strength
    • Low power consumption for portable applications
    • Low input-output delay
    • Output-Output skew less than 250ps
    • Low Additive Phase Jitter of 60fs RMS
    • 1.8V to 3.3V ±10% operation
    • Operating temperature range from -40°C to 85°C
    • Available in 16-Pin QFN GREEN/RoHS package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PL133-97
Package Type ['WQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1913265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SC-70; Sc-70
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details