Microchip Technology, Inc. SY58011U

Description
The SY58011U is a 2.5V/3.3V precision, high-speed, fully differential 1:2 CML fanout buffer. Optimized to provide two identical output copies with less than 15ps of skew and less than 10ps(pk-pk) total jitter, the SY58011U can process clock signals as fast as 7GHz or data patterns up to 10.7Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS, or CML differential signals, (AC-coupled or DC-coupled) as small as 100mV without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an on-board output reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are compatible with 400mV typical swing into 50Ω loads, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58011U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require LVPECL outputs, consider the SY58012U or SY58013U 1:2 fanout buffer with 800mV and 400mV output swing, respectively. The SY58011U is part of Micrel's highspeed, Precision Edge® product line. Additional Features Precision 1:2, 400mV CML fanout buffer Guaranteed AC performance over temperature/voltage: >7GHz fMAX clock <60ps tr/tf times <250ps tpd <15ps max. skew Low jitter performance: <10psPP total jitter (clock) <1psRMS random jitter (data) <10psPP deterministic jitter (data) Accepts an input signal as low as 100mV Unique input termination and VT pin accepts DCcoupled and AC-coupled differential inputs: LVPECL, LVDS, and CML 50Ω source terminated CML outputs Power supply 2.5V ±5% and 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) MLF® package
Datasheet
Description
The SY58011U is a 2.5V/3.3V precision, high-speed, fully differential 1:2 CML fanout buffer. Optimized to provide two identical output copies with less than 15ps of skew and less than 10ps(pk-pk) total jitter, the SY58011U can process clock signals as fast as 7GHz or data patterns up to 10.7Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS, or CML differential signals, (AC-coupled or DC-coupled) as small as 100mV without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an on-board output reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are compatible with 400mV typical swing into 50Ω loads, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58011U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require LVPECL outputs, consider the SY58012U or SY58013U 1:2 fanout buffer with 800mV and 400mV output swing, respectively. The SY58011U is part of Micrel's highspeed, Precision Edge® product line. Additional Features Precision 1:2, 400mV CML fanout buffer Guaranteed AC performance over temperature/voltage: >7GHz fMAX clock <60ps tr/tf times <250ps tpd <15ps max. skew Low jitter performance: <10psPP total jitter (clock) <1psRMS random jitter (data) <10psPP deterministic jitter (data) Accepts an input signal as low as 100mV Unique input termination and VT pin accepts DCcoupled and AC-coupled differential inputs: LVPECL, LVDS, and CML 50Ω source terminated CML outputs Power supply 2.5V ±5% and 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58011U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58011U is a 2.5V/3.3V precision, high-speed, fully differential 1:2 CML fanout buffer. Optimized to provide two identical output copies with less than 15ps of skew and less than 10ps(pk-pk) total jitter, the SY58011U can process clock signals as fast as 7GHz or data patterns up to 10.7Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS, or CML differential signals, (AC-coupled or DC-coupled) as small as 100mV without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an on-board output reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are compatible with 400mV typical swing into 50Ω loads, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58011U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require LVPECL outputs, consider the SY58012U or SY58013U 1:2 fanout buffer with 800mV and 400mV output swing, respectively. The SY58011U is part of Micrel's highspeed, Precision Edge® product line. Additional Features Precision 1:2, 400mV CML fanout buffer Guaranteed AC performance over temperature/voltage: >7GHz fMAX clock <60ps tr/tf times <250ps tpd <15ps max. skew Low jitter performance: <10psPP total jitter (clock) <1psRMS random jitter (data) <10psPP deterministic jitter (data) Accepts an input signal as low as 100mV Unique input termination and VT pin accepts DCcoupled and AC-coupled differential inputs: LVPECL, LVDS, and CML 50Ω source terminated CML outputs Power supply 2.5V ±5% and 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) MLF® package

The SY58011U is a 2.5V/3.3V precision, high-speed, fully differential 1:2 CML fanout buffer. Optimized to provide two identical output copies with less than 15ps of skew and less than 10ps(pk-pk) total jitter, the SY58011U can process clock signals as fast as 7GHz or data patterns up to 10.7Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS, or CML differential signals, (AC-coupled or DC-coupled) as small as 100mV without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an on-board output reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are compatible with 400mV typical swing into 50Ω loads, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58011U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require LVPECL outputs, consider the SY58012U or SY58013U 1:2 fanout buffer with 800mV and 400mV output swing, respectively. The SY58011U is part of Micrel's highspeed, Precision Edge® product line.

Additional Features

    • Precision 1:2, 400mV CML fanout buffer
    • Guaranteed AC performance over temperature/voltage:
      • >7GHz fMAX clock
      • <60ps tr/tf times
      • <250ps tpd
      • <15ps max. skew
    • Low jitter performance:
      • <10psPP total jitter (clock)
    • <1psRMS random jitter (data)
      • <10psPP deterministic jitter (data)
    • Accepts an input signal as low as 100mV
    • Unique input termination and VT pin accepts DCcoupled and AC-coupled differential inputs: LVPECL, LVDS, and CML
    • 50Ω source terminated CML outputs
    • Power supply 2.5V ±5% and 3.3V ±10%
    • Industrial temperature range: -40°C to +85°C
    • Available in 16-pin (3mm x 3mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY58011U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1897311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
TLC3704M Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output - 5962-9096901M2A - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,LCCC,SOIC
View Details
3 suppliers
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details