Microchip Technology, Inc. SY10EP16V

Description
The SY10EP16V is a high-speed differential receiver. The device is functionally equivalent to the EL16V devices, with higher performance capabilities. With output transition times significantly faster than the EL16V, the SY10EP16V is ideally suited for interfacing with high frequency sources.The SY10EP16V provides a VBB output for either single-ended use or as a DC bias for AC coupling to the device. The VBB pin should be used only as a bias for the SY10EP16V as its current sink/source capability is limited. Whenever used, the VBB pin should be bypassed to the most positive supply voltage (VCC for LVPECL) applications) via a 0.01µF capacitor.Under open input conditions (pulled to VEE), internal input clamps will force the Q output LOW. Additional Features Faster version of the SY10EL16V Guaranteed AC performance over temperature and supply voltage: DC to 3GHz clock throughput <180ps tr/tf Internal 75kΩ input pulldown resistor Improved output waveform characteristics 10K ECL compatible I/O Available in small 8-pin (3mm) MSOP and SOIC packages
Datasheet
Description
The SY10EP16V is a high-speed differential receiver. The device is functionally equivalent to the EL16V devices, with higher performance capabilities. With output transition times significantly faster than the EL16V, the SY10EP16V is ideally suited for interfacing with high frequency sources.The SY10EP16V provides a VBB output for either single-ended use or as a DC bias for AC coupling to the device. The VBB pin should be used only as a bias for the SY10EP16V as its current sink/source capability is limited. Whenever used, the VBB pin should be bypassed to the most positive supply voltage (VCC for LVPECL) applications) via a 0.01µF capacitor.Under open input conditions (pulled to VEE), internal input clamps will force the Q output LOW. Additional Features Faster version of the SY10EL16V Guaranteed AC performance over temperature and supply voltage: DC to 3GHz clock throughput <180ps tr/tf Internal 75kΩ input pulldown resistor Improved output waveform characteristics 10K ECL compatible I/O Available in small 8-pin (3mm) MSOP and SOIC packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY10EP16V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY10EP16V is a high-speed differential receiver. The device is functionally equivalent to the EL16V devices, with higher performance capabilities. With output transition times significantly faster than the EL16V, the SY10EP16V is ideally suited for interfacing with high frequency sources.The SY10EP16V provides a VBB output for either single-ended use or as a DC bias for AC coupling to the device. The VBB pin should be used only as a bias for the SY10EP16V as its current sink/source capability is limited. Whenever used, the VBB pin should be bypassed to the most positive supply voltage (VCC for LVPECL) applications) via a 0.01µF capacitor.Under open input conditions (pulled to VEE), internal input clamps will force the Q output LOW. Additional Features Faster version of the SY10EL16V Guaranteed AC performance over temperature and supply voltage: DC to 3GHz clock throughput <180ps tr/tf Internal 75kΩ input pulldown resistor Improved output waveform characteristics 10K ECL compatible I/O Available in small 8-pin (3mm) MSOP and SOIC packages

The SY10EP16V is a high-speed differential receiver. The device is functionally equivalent to the EL16V devices, with higher performance capabilities. With output transition times significantly faster than the EL16V, the SY10EP16V is ideally suited for interfacing with high frequency sources.The SY10EP16V provides a VBB output for either single-ended use or as a DC bias for AC coupling to the device. The VBB pin should be used only as a bias for the SY10EP16V as its current sink/source capability is limited. Whenever used, the VBB pin should be bypassed to the most positive supply voltage (VCC for LVPECL) applications) via a 0.01µF capacitor.Under open input conditions (pulled to VEE), internal input clamps will force the Q output LOW.

Additional Features

    • Faster version of the SY10EL16V
    • Guaranteed AC performance over temperature and supply voltage:
      • DC to 3GHz clock throughput
      • <180ps tr/tf
    • Internal 75kΩ input pulldown resistor
    • Improved output waveform characteristics
    • 10K ECL compatible I/O
    • Available in small 8-pin (3mm) MSOP and SOIC packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY10EP16V
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
PWM - 1900386P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOP; QSOP; QSOP
View Details
Analog - MTLT118QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details