Microchip Technology, Inc. SY58020U

Description
The SY58020U is a 2.5V/3.3V precision, high-speed, fully differential 1:4 CML fanout buffer. Optimized to provide four identical output copies with less than 15ps of skew and less than 10psPP total jitter, the SY58020U can process clock signals as fast as 6GHz.The differential input includes Micrel's unique, 3-pin input termination architecture interfaces to differential LVPECL, LVDS, and CML signals (AC-coupled or DC-coupled) as small as 100mV without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an on-board output reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are optimized to drive 400mV typical swing into 50Ω loads, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58020U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require LVPECL outputs, consider the SY58021U or SY58022U 1:4 fanout buffer with 800mV and 400mV output swing, respectively. The SY58020U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:4, 400mV CML fanout buffer >6GHz fMAX clock <60ps tr/tf times <250ps tpd <15ps max. skew <1psrms random jitter (data) <10pspp deterministic jitter (data) Accepts an input signal as low as 100mV Unique input termination and VTpin accepts DC-coupled and AC-coupled differential inputs: LVPECL, LVDS, and CML 50Ω source terminated CML outputs Power supply 2.5V ±5% and 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) MLF® package 27fs RMS Additive Phase Jitter (622MHz @ 12KHz to 20MHz)
Datasheet
Description
The SY58020U is a 2.5V/3.3V precision, high-speed, fully differential 1:4 CML fanout buffer. Optimized to provide four identical output copies with less than 15ps of skew and less than 10psPP total jitter, the SY58020U can process clock signals as fast as 6GHz.The differential input includes Micrel's unique, 3-pin input termination architecture interfaces to differential LVPECL, LVDS, and CML signals (AC-coupled or DC-coupled) as small as 100mV without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an on-board output reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are optimized to drive 400mV typical swing into 50Ω loads, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58020U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require LVPECL outputs, consider the SY58021U or SY58022U 1:4 fanout buffer with 800mV and 400mV output swing, respectively. The SY58020U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:4, 400mV CML fanout buffer >6GHz fMAX clock <60ps tr/tf times <250ps tpd <15ps max. skew <1psrms random jitter (data) <10pspp deterministic jitter (data) Accepts an input signal as low as 100mV Unique input termination and VTpin accepts DC-coupled and AC-coupled differential inputs: LVPECL, LVDS, and CML 50Ω source terminated CML outputs Power supply 2.5V ±5% and 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) MLF® package 27fs RMS Additive Phase Jitter (622MHz @ 12KHz to 20MHz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58020U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58020U is a 2.5V/3.3V precision, high-speed, fully differential 1:4 CML fanout buffer. Optimized to provide four identical output copies with less than 15ps of skew and less than 10psPP total jitter, the SY58020U can process clock signals as fast as 6GHz.The differential input includes Micrel's unique, 3-pin input termination architecture interfaces to differential LVPECL, LVDS, and CML signals (AC-coupled or DC-coupled) as small as 100mV without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an on-board output reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are optimized to drive 400mV typical swing into 50Ω loads, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58020U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require LVPECL outputs, consider the SY58021U or SY58022U 1:4 fanout buffer with 800mV and 400mV output swing, respectively. The SY58020U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:4, 400mV CML fanout buffer >6GHz fMAX clock <60ps tr/tf times <250ps tpd <15ps max. skew <1psrms random jitter (data) <10pspp deterministic jitter (data) Accepts an input signal as low as 100mV Unique input termination and VTpin accepts DC-coupled and AC-coupled differential inputs: LVPECL, LVDS, and CML 50Ω source terminated CML outputs Power supply 2.5V ±5% and 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) MLF® package 27fs RMS Additive Phase Jitter (622MHz @ 12KHz to 20MHz)

The SY58020U is a 2.5V/3.3V precision, high-speed, fully differential 1:4 CML fanout buffer. Optimized to provide four identical output copies with less than 15ps of skew and less than 10psPP total jitter, the SY58020U can process clock signals as fast as 6GHz.The differential input includes Micrel's unique, 3-pin input termination architecture interfaces to differential LVPECL, LVDS, and CML signals (AC-coupled or DC-coupled) as small as 100mV without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an on-board output reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are optimized to drive 400mV typical swing into 50Ω loads, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58020U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require LVPECL outputs, consider the SY58021U or SY58022U 1:4 fanout buffer with 800mV and 400mV output swing, respectively. The SY58020U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

  • Precision 1:4, 400mV CML fanout buffer
  • >6GHz fMAX clock
  • <60ps tr/tf times
  • <250ps tpd
  • <15ps max. skew
  • <1psrms random jitter (data)
  • <10pspp deterministic jitter (data)
  • Accepts an input signal as low as 100mV
  • Unique input termination and VTpin accepts DC-coupled and AC-coupled differential inputs: LVPECL, LVDS, and CML
  • 50Ω source terminated CML outputs
  • Power supply 2.5V ±5% and 3.3V ±10%
  • Industrial temperature range: -40°C to +85°C
  • Available in 16-pin (3mm x 3mm) MLF® package
  • 27fs RMS Additive Phase Jitter (622MHz @ 12KHz to 20MHz)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY58020U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Transimpedance Amplifiers - 1914941 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type Tdfn
View Details
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771003VPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,DIESALE,TO-99
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details