Microchip Technology, Inc. PL102-10

Description
The PL102-10 is a high performance, low skew, low jitter zero delay buffer designed to distribute high speed clocks and is available in 8-pin SOP or 6-pin SOT23 package. It has two outputs that are synchronized with the input. The synchronization is established via CLKOUT feed back to the input of the PLL. Since the skew between the input and output is less than ±350ps, the device acts as a zero delay buffer. Additional Features Frequency Range: 15 to 170MHz @ 3.3V 15 to 145MHz @ 2.5V Internal Phase Locked Loop Allows Spread Spectrum Modulation on Reference Clock to Pass to Outputs Zero Input to Output Delay Less Than 700ps Device to Device Skew Less Than 200ps Skew Between Outputs Less Than 100ps Cycle to Cycle Jitter 2.5V or 3.3V Power Supply Available in 8-Pin SOP or 6-pin SOT GREEN/ RoHS Compliant Packages
Datasheet
Description
The PL102-10 is a high performance, low skew, low jitter zero delay buffer designed to distribute high speed clocks and is available in 8-pin SOP or 6-pin SOT23 package. It has two outputs that are synchronized with the input. The synchronization is established via CLKOUT feed back to the input of the PLL. Since the skew between the input and output is less than ±350ps, the device acts as a zero delay buffer. Additional Features Frequency Range: 15 to 170MHz @ 3.3V 15 to 145MHz @ 2.5V Internal Phase Locked Loop Allows Spread Spectrum Modulation on Reference Clock to Pass to Outputs Zero Input to Output Delay Less Than 700ps Device to Device Skew Less Than 200ps Skew Between Outputs Less Than 100ps Cycle to Cycle Jitter 2.5V or 3.3V Power Supply Available in 8-Pin SOP or 6-pin SOT GREEN/ RoHS Compliant Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL102-10 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL102-10 is a high performance, low skew, low jitter zero delay buffer designed to distribute high speed clocks and is available in 8-pin SOP or 6-pin SOT23 package. It has two outputs that are synchronized with the input. The synchronization is established via CLKOUT feed back to the input of the PLL. Since the skew between the input and output is less than ±350ps, the device acts as a zero delay buffer. Additional Features Frequency Range: 15 to 170MHz @ 3.3V 15 to 145MHz @ 2.5V Internal Phase Locked Loop Allows Spread Spectrum Modulation on Reference Clock to Pass to Outputs Zero Input to Output Delay Less Than 700ps Device to Device Skew Less Than 200ps Skew Between Outputs Less Than 100ps Cycle to Cycle Jitter 2.5V or 3.3V Power Supply Available in 8-Pin SOP or 6-pin SOT GREEN/ RoHS Compliant Packages

The PL102-10 is a high performance, low skew, low jitter zero delay buffer designed to distribute high speed clocks and is available in 8-pin SOP or 6-pin SOT23 package. It has two outputs that are synchronized with the input. The synchronization is established via CLKOUT feed back to the input of the PLL. Since the skew between the input and output is less than ±350ps, the device acts as a zero delay buffer.

Additional Features

    • Frequency Range:
      • 15 to 170MHz @ 3.3V
      • 15 to 145MHz @ 2.5V
    • Internal Phase Locked Loop Allows Spread Spectrum Modulation on Reference Clock to Pass to Outputs
    • Zero Input to Output Delay
    • Less Than 700ps Device to Device Skew
    • Less Than 200ps Skew Between Outputs
    • Less Than 100ps Cycle to Cycle Jitter
    • 2.5V or 3.3V Power Supply
    • Available in 8-Pin SOP or 6-pin SOT GREEN/ RoHS Compliant Packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PL102-10
Package Type ['SOIC', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1906338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type So
View Details
LM101AQML-SP Operational Amplifier - 5962L9951501VPA - Texas Instruments
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details