Microchip Technology, Inc. SY56011R

Description
The SY56011R is a fully differential, low voltage 1.2V/1.8V/2.5V CML 1:2 Fanout Buffer with input equalization. The SY56011R can process clock signals as fast as 4.5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to CML differential signals, without any level-shifting or termination resistor networks in the signal path. The differential input can also accept AC-coupled LVPECL and LVDS signals. Input voltages as small as 200mV (400mVpp) are applied before the 9", 18", or 27" FR4 transmission line. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 80ps.The SY56011R operates from a 2.5V ±,5% core supply and a 1.2V, 1.8V or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56011R is part of Micrel's high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V/2.5V CML 1:2 Fanout Buffer Equalizes 9, 18, 27 inches of FR4 Guaranteed AC performance over temperature and voltage: DC-to >6.4Gbps Data throughput DC-to >4.5GHz Clock throughput <280ps propagation delay (IN-to-Q) <15ps within-device skew <80ps rise/fall times Ultra-low jitter design <1psRMS random jitter High-speed CML outputs 2.5V ±5% VCC, 1.2/1.8V/2.5V ±5% VCCO power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY56011R is a fully differential, low voltage 1.2V/1.8V/2.5V CML 1:2 Fanout Buffer with input equalization. The SY56011R can process clock signals as fast as 4.5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to CML differential signals, without any level-shifting or termination resistor networks in the signal path. The differential input can also accept AC-coupled LVPECL and LVDS signals. Input voltages as small as 200mV (400mVpp) are applied before the 9", 18", or 27" FR4 transmission line. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 80ps.The SY56011R operates from a 2.5V ±,5% core supply and a 1.2V, 1.8V or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56011R is part of Micrel's high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V/2.5V CML 1:2 Fanout Buffer Equalizes 9, 18, 27 inches of FR4 Guaranteed AC performance over temperature and voltage: DC-to >6.4Gbps Data throughput DC-to >4.5GHz Clock throughput <280ps propagation delay (IN-to-Q) <15ps within-device skew <80ps rise/fall times Ultra-low jitter design <1psRMS random jitter High-speed CML outputs 2.5V ±5% VCC, 1.2/1.8V/2.5V ±5% VCCO power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY56011R - Microchip Technology, Inc.
Chandler, AZ, United States
The SY56011R is a fully differential, low voltage 1.2V/1.8V/2.5V CML 1:2 Fanout Buffer with input equalization. The SY56011R can process clock signals as fast as 4.5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to CML differential signals, without any level-shifting or termination resistor networks in the signal path. The differential input can also accept AC-coupled LVPECL and LVDS signals. Input voltages as small as 200mV (400mVpp) are applied before the 9", 18", or 27" FR4 transmission line. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 80ps.The SY56011R operates from a 2.5V ±,5% core supply and a 1.2V, 1.8V or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56011R is part of Micrel's high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V/2.5V CML 1:2 Fanout Buffer Equalizes 9, 18, 27 inches of FR4 Guaranteed AC performance over temperature and voltage: DC-to >6.4Gbps Data throughput DC-to >4.5GHz Clock throughput <280ps propagation delay (IN-to-Q) <15ps within-device skew <80ps rise/fall times Ultra-low jitter design <1psRMS random jitter High-speed CML outputs 2.5V ±5% VCC, 1.2/1.8V/2.5V ±5% VCCO power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package

The SY56011R is a fully differential, low voltage 1.2V/1.8V/2.5V CML 1:2 Fanout Buffer with input equalization. The SY56011R can process clock signals as fast as 4.5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to CML differential signals, without any level-shifting or termination resistor networks in the signal path. The differential input can also accept AC-coupled LVPECL and LVDS signals. Input voltages as small as 200mV (400mVpp) are applied before the 9", 18", or 27" FR4 transmission line. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 80ps.The SY56011R operates from a 2.5V ±,5% core supply and a 1.2V, 1.8V or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56011R is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • 1.2V/1.8V/2.5V CML 1:2 Fanout Buffer
    • Equalizes 9, 18, 27 inches of FR4
    • Guaranteed AC performance over temperature and voltage:
      • DC-to >6.4Gbps Data throughput
      • DC-to >4.5GHz Clock throughput
      • <280ps propagation delay (IN-to-Q)
      • <15ps within-device skew
    • <80ps rise/fall times
    • Ultra-low jitter design
      • <1psRMS random jitter
    • High-speed CML outputs
    • 2.5V ±5% VCC, 1.2/1.8V/2.5V ±5% VCCO power supply operation
    • Industrial temperature range: -40°C to +85°C
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY56011R
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Transimpedance Amplifiers - 1914941P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type TDFN
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details