Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SG1536T

Description
Win Source Part Number: 1033309-SG1536T Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Military, MIL-STD-883 Package: Tray Number of Circuits: 1 Standard Package: 50 Amplifier Type: General Purpose Slew Rate: 2V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 20 nA Voltage - Input Offset: 5 mV Current - Supply: 2.2mA Current - Output / Channel: 17 mA Mounting Type: Through Hole Package / Case: TO-99-8 Metal Can Supplier Device Package: TO-99 Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: 150-SG1536T Base Product Number: SG1536 Voltage - Supply Span (Min): 24 V Voltage - Supply Span (Max): 72 V
Request a Quote Datasheet
Description
Win Source Part Number: 1033309-SG1536T Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Military, MIL-STD-883 Package: Tray Number of Circuits: 1 Standard Package: 50 Amplifier Type: General Purpose Slew Rate: 2V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 20 nA Voltage - Input Offset: 5 mV Current - Supply: 2.2mA Current - Output / Channel: 17 mA Mounting Type: Through Hole Package / Case: TO-99-8 Metal Can Supplier Device Package: TO-99 Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: 150-SG1536T Base Product Number: SG1536 Voltage - Supply Span (Min): 24 V Voltage - Supply Span (Max): 72 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1033309-SG1536T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1033309-SG1536T
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1033309-SG1536T
Win Source Part Number: 1033309-SG1536T Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Military, MIL-STD-883 Package: Tray Number of Circuits: 1 Standard Package: 50 Amplifier Type: General Purpose Slew Rate: 2V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 20 nA Voltage - Input Offset: 5 mV Current - Supply: 2.2mA Current - Output / Channel: 17 mA Mounting Type: Through Hole Package / Case: TO-99-8 Metal Can Supplier Device Package: TO-99 Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: 150-SG1536T Base Product Number: SG1536 Voltage - Supply Span (Min): 24 V Voltage - Supply Span (Max): 72 V

Win Source Part Number: 1033309-SG1536T
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Military, MIL-STD-883
Package: Tray
Number of Circuits: 1
Standard Package: 50
Amplifier Type: General Purpose
Slew Rate: 2V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 5 mV
Current - Supply: 2.2mA
Current - Output / Channel: 17 mA
Mounting Type: Through Hole
Package / Case: TO-99-8 Metal Can
Supplier Device Package: TO-99
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: 150-SG1536T
Base Product Number: SG1536
Voltage - Supply Span (Min): 24 V
Voltage - Supply Span (Max): 72 V

Buy Now Datasheet
Operational Amplifier IC - 687-SG1536T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-SG1536T
Operational Amplifier IC 687-SG1536T
IC OPAMP GP 1 CIRCUIT TO99 Product overview: SG1536T from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SG1536T can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT TO99 Product overview: SG1536T from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SG1536T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - SG1536T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
SG1536T
Integrated Circuits (ICs) - Linear - Amplifiers SG1536T
IC OPAMP GP 1 CIRCUIT TO99

IC OPAMP GP 1 CIRCUIT TO99

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SG1536T - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
SG1536T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SG1536T
IC OPAMP GP 1 CIRCUIT TO99

IC OPAMP GP 1 CIRCUIT TO99

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - SG1536T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SG1536T
Instrumentation, OP Amps, Buffer Amps SG1536T
General Purpose Amplifier 1 Circuit TO-99

General Purpose Amplifier 1 Circuit TO-99

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1033309-SG1536T 687-SG1536T SG1536T SG1536T SG1536T
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 2.2 milliamps 2.2 milliamps 2.2 milliamps
VOS 5 millivolts 5 millivolts
IBIAS 0.0200 µA 0.0200 µA
GBW 1 MHz 1 MHz
Slew Rate 2 V/µs 2 V/µs 2.00E-6 V/µs 2 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
5V Rail-to-Rail Precision Operational Amplifier - ALD1702SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD622AR - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 1 MHz
View Details