Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SY100S313JC-TR

Description
Win Source Part Number: 1260240-SY100S313JC- TR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 100S Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S313JC TR,SY100S313JC TR,SY100S313JCTR,SY1 00S313JCTR Base Product Number: 100S313 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1260240-SY100S313JC- TR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 100S Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S313JC TR,SY100S313JC TR,SY100S313JCTR,SY1 00S313JCTR Base Product Number: 100S313 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260240-SY100S313JC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260240-SY100S313JC-TR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260240-SY100S313JC-TR
Win Source Part Number: 1260240-SY100S313JC- TR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 100S Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S313JC TR,SY100S313JC TR,SY100S313JCTR,SY1 00S313JCTR Base Product Number: 100S313 RoHS Status: RoHS non-compliant

Win Source Part Number: 1260240-SY100S313JC-TR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 100S
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 4
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100S313JC TR,SY100S313JC TR,SY100S313JCTR,SY100S313JCTR
Base Product Number: 100S313
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 1260240-SY100S313JC-TR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) -4.2 to -5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8644ARUZ-REEL - 859783-AD8644ARUZ-REEL - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP; SOP; TSSOP; 14-TSSOP
View Details
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 800-2613-5-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details