Microchip Technology, Inc. PL123-05

Description
The PL123-05/-09 (-05H/-09H for High Drive) are high performance, low skew, low jitter zero delay buffers designed to distribute high speed clocks. They have one (PL123-05) or two (PL123-09) low-skew output banks, of 4 outputs each, that are synchronized with the input. The PL123-09 allows control of the banks of outputs by using the S1 and S2 inputs as shown in the Selector Definition table on page 2 of the datasheet.The synchronization is established via CLKOUT feed back to the input of the PLL. Since the skew between the input and output is less than ±100ps, the device acts as a zero delay buffer. The input output propagation delay can be advanced or delayed by adjusting the load on the CLKOUT pin.These parts are not intended for 5V input-tolerant applications. Additional Features Frequency Range 10MHz to 134MHz Output Options: 5 outputs PL123-05 Zero input - output delay Optional Drive Strength: Standard (8mA) PL123-05/-09 High (12mA) PL123-05H/-09H 3.3V ±10% operation Available in Commercial and Industrial temperature ranges Available in 8-Pin SOP packages
Datasheet
Description
The PL123-05/-09 (-05H/-09H for High Drive) are high performance, low skew, low jitter zero delay buffers designed to distribute high speed clocks. They have one (PL123-05) or two (PL123-09) low-skew output banks, of 4 outputs each, that are synchronized with the input. The PL123-09 allows control of the banks of outputs by using the S1 and S2 inputs as shown in the Selector Definition table on page 2 of the datasheet.The synchronization is established via CLKOUT feed back to the input of the PLL. Since the skew between the input and output is less than ±100ps, the device acts as a zero delay buffer. The input output propagation delay can be advanced or delayed by adjusting the load on the CLKOUT pin.These parts are not intended for 5V input-tolerant applications. Additional Features Frequency Range 10MHz to 134MHz Output Options: 5 outputs PL123-05 Zero input - output delay Optional Drive Strength: Standard (8mA) PL123-05/-09 High (12mA) PL123-05H/-09H 3.3V ±10% operation Available in Commercial and Industrial temperature ranges Available in 8-Pin SOP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL123-05 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL123-05/-09 (-05H/-09H for High Drive) are high performance, low skew, low jitter zero delay buffers designed to distribute high speed clocks. They have one (PL123-05) or two (PL123-09) low-skew output banks, of 4 outputs each, that are synchronized with the input. The PL123-09 allows control of the banks of outputs by using the S1 and S2 inputs as shown in the Selector Definition table on page 2 of the datasheet.The synchronization is established via CLKOUT feed back to the input of the PLL. Since the skew between the input and output is less than ±100ps, the device acts as a zero delay buffer. The input output propagation delay can be advanced or delayed by adjusting the load on the CLKOUT pin.These parts are not intended for 5V input-tolerant applications. Additional Features Frequency Range 10MHz to 134MHz Output Options: 5 outputs PL123-05 Zero input - output delay Optional Drive Strength: Standard (8mA) PL123-05/-09 High (12mA) PL123-05H/-09H 3.3V ±10% operation Available in Commercial and Industrial temperature ranges Available in 8-Pin SOP packages

The PL123-05/-09 (-05H/-09H for High Drive) are high performance, low skew, low jitter zero delay buffers designed to distribute high speed clocks. They have one (PL123-05) or two (PL123-09) low-skew output banks, of 4 outputs each, that are synchronized with the input. The PL123-09 allows control of the banks of outputs by using the S1 and S2 inputs as shown in the Selector Definition table on page 2 of the datasheet.The synchronization is established via CLKOUT feed back to the input of the PLL. Since the skew between the input and output is less than ±100ps, the device acts as a zero delay buffer. The input output propagation delay can be advanced or delayed by adjusting the load on the CLKOUT pin.These parts are not intended for 5V input-tolerant applications.

Additional Features

    • Frequency Range 10MHz to 134MHz
    • Output Options:
      • 5 outputs PL123-05
    • Zero input - output delay
    • Optional Drive Strength:
      • Standard (8mA) PL123-05/-09
      • High (12mA) PL123-05H/-09H
    • 3.3V ±10% operation
    • Available in Commercial and Industrial temperature ranges
    • Available in 8-Pin SOP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PL123-05
Package Type ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1913393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SC-70; Sc-70
View Details
Analog - MTLM119MD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
 - 2966PC - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; Timing
Package Type DIP; PDIP; PDIP20
View Details