Microchip Technology, Inc. Operational Amplifier IC SG143Y

Description
IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: SG143Y from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SG143Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: SG143Y from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SG143Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-SG143Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-SG143Y
Operational Amplifier IC 687-SG143Y
IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: SG143Y from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SG143Y can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: SG143Y from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SG143Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260515-SG143Y - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260515-SG143Y
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260515-SG143Y
Win Source Part Number: 1260515-SG143Y Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Military, MIL-STD-883 Package: Tray Number of Circuits: 1 Standard Package: 50 Amplifier Type: General Purpose Slew Rate: 2.5V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 20 nA Voltage - Input Offset: 5 mV Current - Output / Channel: 20 mA Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: 150-SG143Y Base Product Number: SG143 Voltage - Supply Span (Min): 8 V Voltage - Supply Span (Max): 80 V

Win Source Part Number: 1260515-SG143Y
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Military, MIL-STD-883
Package: Tray
Number of Circuits: 1
Standard Package: 50
Amplifier Type: General Purpose
Slew Rate: 2.5V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 5 mV
Current - Output / Channel: 20 mA
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: 150-SG143Y
Base Product Number: SG143
Voltage - Supply Span (Min): 8 V
Voltage - Supply Span (Max): 80 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - SG143Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SG143Y
Instrumentation, OP Amps, Buffer Amps SG143Y
General Purpose Amplifier 1 Circuit 8-CERDIP

General Purpose Amplifier 1 Circuit 8-CERDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SG143Y - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
SG143Y
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SG143Y
IC OPAMP GP 1 CIRCUIT 8CERDIP

IC OPAMP GP 1 CIRCUIT 8CERDIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
SG143Y
Integrated Circuits (ICs) - Linear - Amplifiers SG143Y
IC OPAMP GP 1 CIRCUIT 8CERDIP

IC OPAMP GP 1 CIRCUIT 8CERDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-SG143Y 1260515-SG143Y SG143Y SG143Y SG143Y
Product Name Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Slew Rate 2.5 V/µs 2.5 V/µs 2.5 V/µs 2.50E-6 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type Tray 8-CDIP (0.300", 7.62mm) DIP; CDIP; 8-CDIP (0.300\", 7.62mm) Military
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
 - 100122DCQR - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611KH/+ - Lingto Electronic Limited
Specs
Source Current (IS) 1.8 milliamps
Bandwidth 2 MHz
View Details