Microchip Technology, Inc. Operational Amplifier IC SG143Y-883B

Description
IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: SG143Y-883B from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SG143Y-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: SG143Y-883B from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SG143Y-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-SG143Y-883B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-SG143Y-883B
Operational Amplifier IC 687-SG143Y-883B
IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: SG143Y-883B from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SG143Y-883B can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: SG143Y-883B from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SG143Y-883B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260516-SG143Y-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260516-SG143Y-883B
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260516-SG143Y-883B
Win Source Part Number: 1260516-SG143Y-883B Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Military, MIL-STD-883 Package: Tray Number of Circuits: 1 Standard Package: 50 Amplifier Type: General Purpose Slew Rate: 2.5V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 20 nA Voltage - Input Offset: 5 mV Current - Output / Channel: 20 mA Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: 150-SG143Y-883B Base Product Number: SG143 Voltage - Supply Span (Min): 8 V Voltage - Supply Span (Max): 80 V

Win Source Part Number: 1260516-SG143Y-883B
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Military, MIL-STD-883
Package: Tray
Number of Circuits: 1
Standard Package: 50
Amplifier Type: General Purpose
Slew Rate: 2.5V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 5 mV
Current - Output / Channel: 20 mA
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: 150-SG143Y-883B
Base Product Number: SG143
Voltage - Supply Span (Min): 8 V
Voltage - Supply Span (Max): 80 V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SG143Y-883B - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
SG143Y-883B
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SG143Y-883B
IC OPAMP GP 1 CIRCUIT 8CERDIP

IC OPAMP GP 1 CIRCUIT 8CERDIP

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Linear - Amplifiers
SG143Y-883B
Integrated Circuits (ICs) - Linear - Amplifiers SG143Y-883B
IC OPAMP GP 1 CIRCUIT 8CERDIP

IC OPAMP GP 1 CIRCUIT 8CERDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - SG143Y-883B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SG143Y-883B
Instrumentation, OP Amps, Buffer Amps SG143Y-883B
General Purpose Amplifier 1 Circuit 8-CERDIP

General Purpose Amplifier 1 Circuit 8-CERDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-SG143Y-883B 1260516-SG143Y-883B SG143Y-883B SG143Y-883B SG143Y-883B
Product Name Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 2.5 V/µs 2.5 V/µs 2.50E-6 V/µs 2.5 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type Tray 8-CDIP (0.300", 7.62mm) 8-CDIP (0.300, 7.62mm) DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data