Microchip Technology, Inc. SY56020XR

Description
The SY56020XR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer with input equalization. The SY56020XR can process clock signals as fast as 4.5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel's unique 3-pin input termination architecture that interfaces to DC-coupled 2.5V/3.3V LVPECL, 1.2V/1.8V/2.5V CML or LVDS differential signals. For AC-coupled input applications, an internal voltage reference is provided for input bias. Input voltages as small as 200mV (400mVpp) are applied before the 9, 18, or 27-inch FR4 transmission line. The outputs are CML.The SY56020XR operates from a 2.5V ±5% core supply and a 1.2V, 1.8V or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56020XR is part of Micrel's high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V/2.5V CML 1:4 Fanout Bufer with EQ. Guaranteed AC performance over temperature and voltage: DC-to >6.4Gbps throughput <300ps propagation delay (IN-to-Q) <15ps within-device skew Ultra-low jitter design <0.8psRMS random jitter <10psPP deterministic jitter High-speed CML outputs 2.5V ±5% , 1.8/1.2V ±5% power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY56020XR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer with input equalization. The SY56020XR can process clock signals as fast as 4.5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel's unique 3-pin input termination architecture that interfaces to DC-coupled 2.5V/3.3V LVPECL, 1.2V/1.8V/2.5V CML or LVDS differential signals. For AC-coupled input applications, an internal voltage reference is provided for input bias. Input voltages as small as 200mV (400mVpp) are applied before the 9, 18, or 27-inch FR4 transmission line. The outputs are CML.The SY56020XR operates from a 2.5V ±5% core supply and a 1.2V, 1.8V or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56020XR is part of Micrel's high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V/2.5V CML 1:4 Fanout Bufer with EQ. Guaranteed AC performance over temperature and voltage: DC-to >6.4Gbps throughput <300ps propagation delay (IN-to-Q) <15ps within-device skew Ultra-low jitter design <0.8psRMS random jitter <10psPP deterministic jitter High-speed CML outputs 2.5V ±5% , 1.8/1.2V ±5% power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY56020XR - Microchip Technology, Inc.
Chandler, AZ, United States
The SY56020XR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer with input equalization. The SY56020XR can process clock signals as fast as 4.5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel's unique 3-pin input termination architecture that interfaces to DC-coupled 2.5V/3.3V LVPECL, 1.2V/1.8V/2.5V CML or LVDS differential signals. For AC-coupled input applications, an internal voltage reference is provided for input bias. Input voltages as small as 200mV (400mVpp) are applied before the 9, 18, or 27-inch FR4 transmission line. The outputs are CML.The SY56020XR operates from a 2.5V ±5% core supply and a 1.2V, 1.8V or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56020XR is part of Micrel's high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V/2.5V CML 1:4 Fanout Bufer with EQ. Guaranteed AC performance over temperature and voltage: DC-to >6.4Gbps throughput <300ps propagation delay (IN-to-Q) <15ps within-device skew Ultra-low jitter design <0.8psRMS random jitter <10psPP deterministic jitter High-speed CML outputs 2.5V ±5% , 1.8/1.2V ±5% power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package

The SY56020XR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer with input equalization. The SY56020XR can process clock signals as fast as 4.5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel's unique 3-pin input termination architecture that interfaces to DC-coupled 2.5V/3.3V LVPECL, 1.2V/1.8V/2.5V CML or LVDS differential signals. For AC-coupled input applications, an internal voltage reference is provided for input bias. Input voltages as small as 200mV (400mVpp) are applied before the 9, 18, or 27-inch FR4 transmission line. The outputs are CML.The SY56020XR operates from a 2.5V ±5% core supply and a 1.2V, 1.8V or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56020XR is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • 1.2V/1.8V/2.5V CML 1:4 Fanout Bufer with EQ.
    • Guaranteed AC performance over temperature and voltage:
      • DC-to >6.4Gbps throughput
      • <300ps propagation delay (IN-to-Q)
      • <15ps within-device skew
    • Ultra-low jitter design
      • <0.8psRMS random jitter
      • <10psPP deterministic jitter
    • High-speed CML outputs
    • 2.5V ±5% , 1.8/1.2V ±5% power supply operation
    • Industrial temperature range: -40°C to +85°C
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY56020XR
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2449802P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details