Microchip Technology, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100S322FC SY100S322FC

Description
Manufacturer: Microchip Technology Win Source Part Number: 047421-SY100S322FC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Number of Elements: 9 Number of Bits per Element: 1 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 24-CerPack Supply Voltage - Operating: -4.2 V to -5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 047421-SY100S322FC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Number of Elements: 9 Number of Bits per Element: 1 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 24-CerPack Supply Voltage - Operating: -4.2 V to -5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100S322FC - 047421-SY100S322FC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100S322FC
047421-SY100S322FC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100S322FC 047421-SY100S322FC
Manufacturer: Microchip Technology Win Source Part Number: 047421-SY100S322FC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Number of Elements: 9 Number of Bits per Element: 1 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 24-CerPack Supply Voltage - Operating: -4.2 V to -5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047421-SY100S322FC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Number of Elements: 9
Number of Bits per Element: 1
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 24-CerPack
Supply Voltage - Operating: -4.2 V to -5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 047421-SY100S322FC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100S322FC
Supply Voltage (VS) -4.2 to -5.5 volts
Unlock Full Specs
to access all available technical data