The SST12LP14A-QVCE is a high-power, high-gain RF amplifier designed for 2.4-2.5 GHz applications, utilizing InGaP/GaAs HBT technology. It typically delivers 29 dB of gain with a power-added efficiency of 23% at an output power of 22 dBm for 802.11g applications, and 25% efficiency at 23 dBm for 802.11b. The amplifier exhibits excellent linearity, meeting the 802.11g spectrum mask at 23 dBm and maintaining a low error vector magnitude (EVM) of approximately 3% at 21 dBm output power. The device features a single-pin low reference current power-up/down control, with a reference current of less than 2 mA, and a low idle current of around 70 mA. It has a fast turn-on/off time of less than 100 ns and is stable over a temperature range of 0°C to +85°C, with only 1 dB gain variation across this range. The on-chip power detector provides a dynamic range of 20 dB and maintains high stability with minimal variation across temperature and frequency. The SST12LP14A-QVCE is packaged in a 16-contact VQFN format, making it suitable for compact designs in WLAN, home RF, and cordless phone applications. It is RoHS compliant, ensuring it meets environmental standards.
IC AMP 802.11B/G 2.4GHZ 16VQFN Product overview: SST12LP14A-QVCE from Microchip Technology is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SST12LP14A-QVCE can be used for catalog matching and distributor lookup.
RF Amplifier IC 802.11b/g 2.4GHz ~ 2.485GHz 16-VQFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-SST12LP14A-QVCE | SST12LP14A-QVCE |
| Product Name | 2.4GHZ Rf Amplifier | RF Amplifiers |
| Standards | RoHS |