Microchip Technology, Inc. SY58606U

Description
The SY58606U is a 2.5/3.3V, high-speed, fully differential 1:2 CML fanout buffer optimized to provide two identical output copies with less than 15ps of skew and less than 10pspp total jitter. The SY58606U can process clock signals as fast as 3GHz or data patterns up to 4.25Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated voltage reference (VREF-AC) is provided to bias the VT pin. The outputs are 400mV CML, with extremely fast rise/fall times guaranteed to be less than 85ps.The SY58606U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require LVPECL or LVDS outputs, consider Micrel's SY58607U and SY58608U, 1:2 fanout buffers with 800mV and 325mV output swings respectively. The SY58606U is part of Micrel's highspeed, Precision Edge® product line. Additional Features Precision 1:2, 400mV CML fanout buffer Guaranteed AC performance over temperature and voltage: DC-to >4.25Gbps throughput <320ps propagation delay (IN-to-Q) <15ps within-device skew <85ps rise/fall times Fail Safe Input Prevents outputs from oscillating when input is invalid Ultra-low jitter design 100fsRMS typical additive jitter High-speed CML outputs 2.5V ±5% or 3.3V ±10% power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY58606U is a 2.5/3.3V, high-speed, fully differential 1:2 CML fanout buffer optimized to provide two identical output copies with less than 15ps of skew and less than 10pspp total jitter. The SY58606U can process clock signals as fast as 3GHz or data patterns up to 4.25Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated voltage reference (VREF-AC) is provided to bias the VT pin. The outputs are 400mV CML, with extremely fast rise/fall times guaranteed to be less than 85ps.The SY58606U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require LVPECL or LVDS outputs, consider Micrel's SY58607U and SY58608U, 1:2 fanout buffers with 800mV and 325mV output swings respectively. The SY58606U is part of Micrel's highspeed, Precision Edge® product line. Additional Features Precision 1:2, 400mV CML fanout buffer Guaranteed AC performance over temperature and voltage: DC-to >4.25Gbps throughput <320ps propagation delay (IN-to-Q) <15ps within-device skew <85ps rise/fall times Fail Safe Input Prevents outputs from oscillating when input is invalid Ultra-low jitter design 100fsRMS typical additive jitter High-speed CML outputs 2.5V ±5% or 3.3V ±10% power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58606U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58606U is a 2.5/3.3V, high-speed, fully differential 1:2 CML fanout buffer optimized to provide two identical output copies with less than 15ps of skew and less than 10pspp total jitter. The SY58606U can process clock signals as fast as 3GHz or data patterns up to 4.25Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated voltage reference (VREF-AC) is provided to bias the VT pin. The outputs are 400mV CML, with extremely fast rise/fall times guaranteed to be less than 85ps.The SY58606U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require LVPECL or LVDS outputs, consider Micrel's SY58607U and SY58608U, 1:2 fanout buffers with 800mV and 325mV output swings respectively. The SY58606U is part of Micrel's highspeed, Precision Edge® product line. Additional Features Precision 1:2, 400mV CML fanout buffer Guaranteed AC performance over temperature and voltage: DC-to >4.25Gbps throughput <320ps propagation delay (IN-to-Q) <15ps within-device skew <85ps rise/fall times Fail Safe Input Prevents outputs from oscillating when input is invalid Ultra-low jitter design 100fsRMS typical additive jitter High-speed CML outputs 2.5V ±5% or 3.3V ±10% power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package

The SY58606U is a 2.5/3.3V, high-speed, fully differential 1:2 CML fanout buffer optimized to provide two identical output copies with less than 15ps of skew and less than 10pspp total jitter. The SY58606U can process clock signals as fast as 3GHz or data patterns up to 4.25Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled) as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an integrated voltage reference (VREF-AC) is provided to bias the VT pin. The outputs are 400mV CML, with extremely fast rise/fall times guaranteed to be less than 85ps.The SY58606U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require LVPECL or LVDS outputs, consider Micrel's SY58607U and SY58608U, 1:2 fanout buffers with 800mV and 325mV output swings respectively. The SY58606U is part of Micrel's highspeed, Precision Edge® product line.

Additional Features

    • Precision 1:2, 400mV CML fanout buffer
    • Guaranteed AC performance over temperature and voltage:
      • DC-to >4.25Gbps throughput
      • <320ps propagation delay (IN-to-Q)
      • <15ps within-device skew
      • <85ps rise/fall times
    • Fail Safe Input
      • Prevents outputs from oscillating when input is invalid
    • Ultra-low jitter design
      • 100fsRMS typical additive jitter
    • High-speed CML outputs
    • 2.5V ±5% or 3.3V ±10% power supply operation
    • Industrial temperature range: -40°C to +85°C
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY58606U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1898723 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details