Microchip Technology, Inc. PL133-47

Description
The PL133-47 is an advanced fanout buffer design for high performance, low-power, small form factor applica-tions. The PL133-47 accepts a reference clock input from DC to 150MHz and provides 4 outputs of the same frequency.The PL133-47 is offered in a SOP-8L package and it offers the best phase noise, additive jitter performance, and lowest power consumption of any comparable IC. Additional Features 1:4 LVCMOS output fanout buffer for DC to150MHz Low Additive Phase Jitter of 60fs RMS 8mA Output Drive Strength Low power consumption for portable applications Low input-output delay Output-Output skew less than 250ps 2.5V to 3.3V ±10% operation Operating temperature range from -40°C to 85°C Available in 8-Pin SOP GREEN/RoHS package
Datasheet
Description
The PL133-47 is an advanced fanout buffer design for high performance, low-power, small form factor applica-tions. The PL133-47 accepts a reference clock input from DC to 150MHz and provides 4 outputs of the same frequency.The PL133-47 is offered in a SOP-8L package and it offers the best phase noise, additive jitter performance, and lowest power consumption of any comparable IC. Additional Features 1:4 LVCMOS output fanout buffer for DC to150MHz Low Additive Phase Jitter of 60fs RMS 8mA Output Drive Strength Low power consumption for portable applications Low input-output delay Output-Output skew less than 250ps 2.5V to 3.3V ±10% operation Operating temperature range from -40°C to 85°C Available in 8-Pin SOP GREEN/RoHS package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL133-47 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL133-47 is an advanced fanout buffer design for high performance, low-power, small form factor applica-tions. The PL133-47 accepts a reference clock input from DC to 150MHz and provides 4 outputs of the same frequency.The PL133-47 is offered in a SOP-8L package and it offers the best phase noise, additive jitter performance, and lowest power consumption of any comparable IC. Additional Features 1:4 LVCMOS output fanout buffer for DC to150MHz Low Additive Phase Jitter of 60fs RMS 8mA Output Drive Strength Low power consumption for portable applications Low input-output delay Output-Output skew less than 250ps 2.5V to 3.3V ±10% operation Operating temperature range from -40°C to 85°C Available in 8-Pin SOP GREEN/RoHS package

The PL133-47 is an advanced fanout buffer design for high performance, low-power, small form factor applica-tions. The PL133-47 accepts a reference clock input from DC to 150MHz and provides 4 outputs of the same frequency.The PL133-47 is offered in a SOP-8L package and it offers the best phase noise, additive jitter performance, and lowest power consumption of any comparable IC.

Additional Features

    • 1:4 LVCMOS output fanout buffer for DC to150MHz
    • Low Additive Phase Jitter of 60fs RMS
    • 8mA Output Drive Strength
    • Low power consumption for portable applications
    • Low input-output delay
    • Output-Output skew less than 250ps
    • 2.5V to 3.3V ±10% operation
    • Operating temperature range from -40°C to 85°C
    • Available in 8-Pin SOP GREEN/RoHS package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PL133-47
Package Type ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448563P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Analog - MTLF156AMD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9460206QCA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details