Microchip Technology, Inc. SY58022U

Description
The SY58022U is a 2.5V/3.3V precision, high-speed, fully differential 1:4 LVPECL fanout buffer. Optimized to provide four identical output copies with less than 15ps of skew and less than 10psPP total jitter, the SY58022U can process clock signals as fast as 5.5GHz.The differential input includes Micrel's unique, 3-pin input termination architecture interfaces to differential LVPECL, CML, and LVDS signals (AC-coupled or DC-coupled) as small as 100mV without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an on-board output reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are 400mV LVPECL compatible, with extremely fast rise/fall times guaranteed to be less than 80ps.The SY58022U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require greater output swing or CML compatible outputs, consider the SY58021U 1:4 fanout buffer with LVPECL outputs, or the SY58020U 1:4 fanout buffer with 400mV CML outputs. The SY58022U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:4, 400mV LVPECL fanout buffer Guaranteed AC performance over temperature and voltage: > 5.5GHz fMAX clock <80ps tr/tf times <250ps (VIN ≥300mV) tpd <15ps max. skew Low jitter performance: 60fs RMS phase jitter Accepts an input signal as low as 100mV Unique input termination and VT pin accepts DC- and AC-coupled differential inputs: LVPECL, LVDS and CML 400mV LVPECL compatible outputs Power supply 2.5V ±5% and 3.3V ±10% -40°C to +85°C temperature range Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY58022U is a 2.5V/3.3V precision, high-speed, fully differential 1:4 LVPECL fanout buffer. Optimized to provide four identical output copies with less than 15ps of skew and less than 10psPP total jitter, the SY58022U can process clock signals as fast as 5.5GHz.The differential input includes Micrel's unique, 3-pin input termination architecture interfaces to differential LVPECL, CML, and LVDS signals (AC-coupled or DC-coupled) as small as 100mV without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an on-board output reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are 400mV LVPECL compatible, with extremely fast rise/fall times guaranteed to be less than 80ps.The SY58022U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require greater output swing or CML compatible outputs, consider the SY58021U 1:4 fanout buffer with LVPECL outputs, or the SY58020U 1:4 fanout buffer with 400mV CML outputs. The SY58022U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:4, 400mV LVPECL fanout buffer Guaranteed AC performance over temperature and voltage: > 5.5GHz fMAX clock <80ps tr/tf times <250ps (VIN ≥300mV) tpd <15ps max. skew Low jitter performance: 60fs RMS phase jitter Accepts an input signal as low as 100mV Unique input termination and VT pin accepts DC- and AC-coupled differential inputs: LVPECL, LVDS and CML 400mV LVPECL compatible outputs Power supply 2.5V ±5% and 3.3V ±10% -40°C to +85°C temperature range Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58022U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58022U is a 2.5V/3.3V precision, high-speed, fully differential 1:4 LVPECL fanout buffer. Optimized to provide four identical output copies with less than 15ps of skew and less than 10psPP total jitter, the SY58022U can process clock signals as fast as 5.5GHz.The differential input includes Micrel's unique, 3-pin input termination architecture interfaces to differential LVPECL, CML, and LVDS signals (AC-coupled or DC-coupled) as small as 100mV without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an on-board output reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are 400mV LVPECL compatible, with extremely fast rise/fall times guaranteed to be less than 80ps.The SY58022U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require greater output swing or CML compatible outputs, consider the SY58021U 1:4 fanout buffer with LVPECL outputs, or the SY58020U 1:4 fanout buffer with 400mV CML outputs. The SY58022U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:4, 400mV LVPECL fanout buffer Guaranteed AC performance over temperature and voltage: > 5.5GHz fMAX clock <80ps tr/tf times <250ps (VIN ≥300mV) tpd <15ps max. skew Low jitter performance: 60fs RMS phase jitter Accepts an input signal as low as 100mV Unique input termination and VT pin accepts DC- and AC-coupled differential inputs: LVPECL, LVDS and CML 400mV LVPECL compatible outputs Power supply 2.5V ±5% and 3.3V ±10% -40°C to +85°C temperature range Available in 16-pin (3mm x 3mm) QFN package

The SY58022U is a 2.5V/3.3V precision, high-speed, fully differential 1:4 LVPECL fanout buffer. Optimized to provide four identical output copies with less than 15ps of skew and less than 10psPP total jitter, the SY58022U can process clock signals as fast as 5.5GHz.The differential input includes Micrel's unique, 3-pin input termination architecture interfaces to differential LVPECL, CML, and LVDS signals (AC-coupled or DC-coupled) as small as 100mV without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an on-board output reference voltage (VREF-AC) is provided to bias the VT pin. The outputs are 400mV LVPECL compatible, with extremely fast rise/fall times guaranteed to be less than 80ps.The SY58022U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require greater output swing or CML compatible outputs, consider the SY58021U 1:4 fanout buffer with LVPECL outputs, or the SY58020U 1:4 fanout buffer with 400mV CML outputs. The SY58022U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Precision 1:4, 400mV LVPECL fanout buffer
    • Guaranteed AC performance over temperature and voltage:
      • > 5.5GHz fMAX clock
      • <80ps tr/tf times
      • <250ps (VIN ≥300mV) tpd
      • <15ps max. skew
    • Low jitter performance:
      • 60fs RMS phase jitter
    • Accepts an input signal as low as 100mV
    • Unique input termination and VT pin accepts DC- and AC-coupled differential inputs: LVPECL, LVDS and CML
    • 400mV LVPECL compatible outputs
    • Power supply 2.5V ±5% and 3.3V ±10%
    • -40°C to +85°C temperature range
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY58022U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1333358P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SO-8
View Details
Analog - MTLF156MD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Video Amps and Modules - 5962-9312901MPA - Lingto Electronic Limited
Specs
Device Type Video / Wideband Amplifiers
View Details