DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1360 1370 1380 1390 1400 1410 1419 1420 1421 1422 1423 1424 1425 1426 1427 1428 1429 1430 1431 1440 1450 1460 1470 1480 1490 1500 1550 1600 1650 1700 1750 1808
Product Name Notes
1000µF Hermetically Sealed Tantalum Polymer Capacitor 25V M55 Module 30mOhm @ 100kHz
1000µF Hermetically Sealed Tantalum Polymer Capacitor 40V M55 Module 25mOhm @ 100kHz
1000µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 20mOhm @ 100kHz
1000µF Hermetically Sealed Tantalum Polymer Capacitor 60V M55 Module 25mOhm @ 100kHz
120µF Hermetically Sealed Tantalum Polymer Capacitor 100V M55 Module 60mOhm @ 100kHz
1200µF Hermetically Sealed Tantalum Polymer Capacitor 40V M55 Module 20mOhm @ 100kHz
1200µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 15mOhm @ 100kHz
2000µF Hermetically Sealed Tantalum Polymer Capacitor 15V M55 Module 30mOhm @ 100kHz
2200µF Hermetically Sealed Tantalum Polymer Capacitor 10V M55 Module 30mOhm @ 100kHz
250µF Hermetically Sealed Tantalum Polymer Capacitor 100V M55 Module 30mOhm @ 100kHz
340µF Hermetically Sealed Tantalum Polymer Capacitor 30V M55 Module 50mOhm @ 100kHz
3400µF Hermetically Sealed Tantalum Polymer Capacitor 8V M55 Module 30mOhm @ 100kHz
370µF Hermetically Sealed Tantalum Polymer Capacitor 75V M55 Module 40mOhm @ 100kHz
3900µF Hermetically Sealed Tantalum Polymer Capacitor 15V M55 Module 15mOhm @ 100kHz
4100µF Hermetically Sealed Tantalum Polymer Capacitor 6V M55 Module 30mOhm @ 100kHz
500µF Hermetically Sealed Tantalum Polymer Capacitor 25V M55 Module 60mOhm @ 100kHz
500µF Hermetically Sealed Tantalum Polymer Capacitor 40V M55 Module 50mOhm @ 100kHz
500µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 40mOhm @ 100kHz
500µF Hermetically Sealed Tantalum Polymer Capacitor 60V M55 Module 50mOhm @ 100kHz
5600µF Hermetically Sealed Tantalum Polymer Capacitor 10V M55 Module 15mOhm @ 100kHz
600µF Hermetically Sealed Tantalum Polymer Capacitor 40V M55 Module 40mOhm @ 100kHz
600µF Hermetically Sealed Tantalum Polymer Capacitor 50V M55 Module 30mOhm @ 100kHz
680µF Hermetically Sealed Tantalum Polymer Capacitor 30V M55 Module 25mOhm @ 100kHz
6800µF Hermetically Sealed Tantalum Polymer Capacitor 8V M55 Module 15mOhm @ 100kHz
750µF Hermetically Sealed Tantalum Polymer Capacitor 75V M55 Module 20mOhm @ 100kHz
8200µF Hermetically Sealed Tantalum Polymer Capacitor 6V M55 Module 15mOhm @ 100kHz

<< Prev Next >>