KYOCERA AVX Components Corporation Ceramic Capacitors M39014/01-1220V

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-M39014/01-1220V-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-M39014/01-1220V-ND
Ceramic Capacitors 478-M39014/01-1220V-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor,ceramic,100Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx - 65M1731 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
65M1731
Capacitor,ceramic,100Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx 65M1731
Capacitor,Ceramic,10 0pF,200VDC,20-% Tol,20+% Tol,BX-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,100pF,200VDC,20-% Tol,20+% Tol,BX-TC Code RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - M39014/01-1220V - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/01-1220V
Ceramic Capacitors M39014/01-1220V
CAP CER AXIAL

CAP CER AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-M39014/01-1220V-ND 65M1731 M39014/01-1220V
Product Name Ceramic Capacitors Capacitor,ceramic,100Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details