KEMET Electronics Corporation Ceramic Capacitors M39014/01-1544V

Description
0.033µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - M39014/01-1544V-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
M39014/01-1544V-ND
Ceramic Capacitors M39014/01-1544V-ND
0.033µF ±10% 50V Ceramic Capacitor BX Radial

0.033µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitors - M39014/01-1544V - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/01-1544V
Ceramic Capacitors M39014/01-1544V
CAP CER 0.033UF 50V BX RADIAL

CAP CER 0.033UF 50V BX RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number M39014/01-1544V-ND M39014/01-1544V
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers