Kyocera Corporation Ceramic Capacitors M39014/01-1496

Description
10000pF ±20% 100V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - M39014/01-1496-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
M39014/01-1496-ND
Ceramic Capacitors M39014/01-1496-ND
10000pF ±20% 100V Ceramic Capacitor BX Radial

10000pF ±20% 100V Ceramic Capacitor BX Radial

Buy Now Datasheet
Capacitor,ceramic,10000Pf,100Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx - 53J4737 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10000Pf,100Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
53J4737
Capacitor,ceramic,10000Pf,100Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx 53J4737
Capacitor,Ceramic,10 000pF,100VDC,20-% Tol,20+% Tol,BX-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,10000pF,100VDC,20-% Tol,20+% Tol,BX-TC Code RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - M39014/01-1496 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/01-1496
Ceramic Capacitors M39014/01-1496
CAP CER 0.01UF 100V BX RADIAL

CAP CER 0.01UF 100V BX RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number M39014/01-1496-ND 53J4737 M39014/01-1496
Product Name Ceramic Capacitors Capacitor,ceramic,10000Pf,100Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1725639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details