KEMET Electronics Corporation Ceramic Capacitors M39014/01-1593

Description
0.1µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1001-2189-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2189-ND
Ceramic Capacitors 1001-2189-ND
0.1µF ±10% 50V Ceramic Capacitor BX Radial

0.1µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitors - M39014/01-1593 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/01-1593
Ceramic Capacitors M39014/01-1593
CAP CER 0.1UF 50V BX RADIAL

CAP CER 0.1UF 50V BX RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1001-2189-ND M39014/01-1593
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C0805C220J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1913115P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details