KEMET Electronics Corporation Ceramic Capacitors M39014/01-1237

Description
1000pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
1000pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1001-2045-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2045-ND
Ceramic Capacitors 1001-2045-ND
1000pF ±10% 200V Ceramic Capacitor BX Radial

1000pF ±10% 200V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitor, 1000Pf, 200V, Radial 10%; Capacitance Kemet - 49H7772 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 200V, Radial 10%; Capacitance Kemet
49H7772
Ceramic Capacitor, 1000Pf, 200V, Radial 10%; Capacitance Kemet 49H7772
CERAMIC CAPACITOR, 1000PF, 200V, RADIAL 10%; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CERAMIC CAPACITOR, 1000PF, 200V, RADIAL 10%; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1001-2045-ND 49H7772
Product Name Ceramic Capacitors Ceramic Capacitor, 1000Pf, 200V, Radial 10%; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details