DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1370
1380
1390
1400
1410
1420
1422
1423
1424
1425
1426
1427
1428
1429
1430
1431
1432
1433
1434
1440
1450
1460
1470
1480
1490
1500
1550
1600
1650
1700
1750
1808
| Product Name | Notes |
|---|---|
| 0.47µF 63V Aluminum Electrolytic Capacitors Axial, Can 310Ohm 2500 Hrs @ 85°C | |
| 1µF 100V Aluminum Electrolytic Capacitors Axial, Can 128Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 1µF 100V Aluminum Electrolytic Capacitors Axial, Can 130Ohm 2500 Hrs @ 85°C | |
| 1µF 63V Aluminum Electrolytic Capacitors Axial, Can 143Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 1µF 63V Aluminum Electrolytic Capacitors Axial, Can 150Ohm 2500 Hrs @ 85°C | |
| 10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11.2Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 10µF 100V Aluminum Electrolytic Capacitors Axial, Can 13Ohm 2500 Hrs @ 85°C | |
| 10µF 100V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 10µF 160V Aluminum Electrolytic Capacitors Axial, Can 24Ohm @ 100Hz 5000 Hrs @ 85°C | |
| 10µF 250V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 10µF 25V Aluminum Electrolytic Capacitors Axial, Can 1Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 10µF 25V Aluminum Electrolytic Capacitors Axial, Can 22.3Ohm @ 100Hz 2000 Hrs @ 85°C | |
| 10µF 350V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 10µF 385V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 10µF 400V Aluminum Electrolytic Capacitors Axial, Can 7.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 10µF 40V Aluminum Electrolytic Capacitors Axial, Can 17.6Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 10µF 450V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 10000 Hrs @ 85°C | |
| 10µF 450V Aluminum Electrolytic Capacitors Axial, Can 5.6Ohm @ 100Hz 20000 Hrs @ 85°C | |
| 10µF 450V Aluminum Electrolytic Capacitors Axial, Can 5.9Ohm @ 100Hz 10000 Hrs @ 105°C | |
| 10µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 10µF 63V Aluminum Electrolytic Capacitors Axial, Can 12.8Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 10µF 63V Aluminum Electrolytic Capacitors Axial, Can 13Ohm 2500 Hrs @ 85°C | |
| 10µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm 2500 Hrs @ 85°C | |
| 100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 2500 Hrs @ 85°C | |
| 100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.19Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 100µF 160V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 100µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 100µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 100µF 250V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.23Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 100µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.75Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm 2500 Hrs @ 85°C | |
| 100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm @ 100Hz 2500 Hrs @ 85°C | |
| 100µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.28Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm 2500 Hrs @ 85°C | |
| 100µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 260mOhm 2500 Hrs @ 85°C | |
| 1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100Hz 2500 Hrs @ 85°C | |
| 1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 400mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 1000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 135mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 10000µF 10V Aluminum Electrolytic Capacitors Axial, Can 64mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 58mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 10000µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 10000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 15µF 100V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm 2500 Hrs @ 85°C | |
| 15µF 100V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 2500 Hrs @ 85°C | |
| 15µF 250V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 15µF 350V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 15µF 385V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 15µF 400V Aluminum Electrolytic Capacitors Axial, Can 5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 15µF 40V Aluminum Electrolytic Capacitors Axial, Can 11.7Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 15µF 40V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 15µF 450V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 10000 Hrs @ 85°C | |
| 15µF 450V Aluminum Electrolytic Capacitors Axial, Can 3.7Ohm @ 100Hz 20000 Hrs @ 85°C | |
| 15µF 450V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm @ 100Hz 10000 Hrs @ 105°C | |
| 15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm 2500 Hrs @ 85°C | |
| 15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 15µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 150µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 150µF 160V Aluminum Electrolytic Capacitors Axial, Can 1Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 150µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 150µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 150µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.49Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 150µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm 2500 Hrs @ 85°C | |
| 150µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 100Hz 2500 Hrs @ 85°C | |
| 150µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 150µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.17Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 150µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 2.66Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 150µF 63V Aluminum Electrolytic Capacitors Axial, Can 850mOhm 2500 Hrs @ 85°C | |
| 1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 250mOhm 2500 Hrs @ 85°C | |
| 1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 250mOhm @ 100Hz 2500 Hrs @ 85°C | |
| 1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 159mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 122mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 15000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 54mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 57.9Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 58Ohm 2500 Hrs @ 85°C | |
| 2.2µF 63V Aluminum Electrolytic Capacitors Axial, Can 65.2Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 2.2µF 63V Aluminum Electrolytic Capacitors Axial, Can 65Ohm 2500 Hrs @ 85°C | |
| 2.2µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.07Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.8Ohm 2500 Hrs @ 85°C | |
| 22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.8Ohm @ 100Hz 2500 Hrs @ 85°C | |
| 22µF 100V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 22µF 160V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 5000 Hrs @ 85°C | |
| 22µF 160V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 22µF 250V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 22µF 25V Aluminum Electrolytic Capacitors Axial, Can 10.2Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 22µF 350V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 22µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 22µF 385V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 22µF 400V Aluminum Electrolytic Capacitors Axial, Can 3.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 22µF 40V Aluminum Electrolytic Capacitors Axial, Can 8Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 22µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100Hz 20000 Hrs @ 85°C | |
| 22µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.5Ohm @ 100Hz 10000 Hrs @ 105°C | |
| 22µF 450V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 10000 Hrs @ 85°C | |
| 22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.79Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.8Ohm 2500 Hrs @ 85°C | |
| 22µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 220µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.45Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 220µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 220µF 160V Aluminum Electrolytic Capacitors Axial, Can 700mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.16Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 220µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 220µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.02Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 220µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 220µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 220µF 40V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 220µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 220µF 63V Aluminum Electrolytic Capacitors Axial, Can 600mOhm 2500 Hrs @ 85°C | |
| 220µF 63V Aluminum Electrolytic Capacitors Axial, Can 600mOhm @ 100Hz 2500 Hrs @ 85°C | |
| 220µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 132mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 118mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 2200µF 40V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 2200µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 210mOhm 2500 Hrs @ 85°C | |
| 2200µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 210mOhm @ 100Hz 2500 Hrs @ 85°C | |
| 2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 99mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 2200µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 3.3µF 100V Aluminum Electrolytic Capacitors Axial, Can 38.6Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 44Ohm 2500 Hrs @ 85°C | |
| 3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 46.5Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 3.3µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.38Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm 2500 Hrs @ 85°C | |
| 33µF 160V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 33µF 16V Aluminum Electrolytic Capacitors Axial, Can 7.72Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 33µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 33µF 250V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 33µF 350V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 33µF 385V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 33µF 400V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 33µF 40V Aluminum Electrolytic Capacitors Axial, Can 5.31Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 33µF 450V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 20000 Hrs @ 85°C | |
| 33µF 450V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm @ 100Hz 10000 Hrs @ 105°C | |
| 33µF 450V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 10000 Hrs @ 85°C | |
| 33µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 33µF 63V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm 2500 Hrs @ 85°C | |
| 33µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 330µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 420mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 330µF 10V Aluminum Electrolytic Capacitors Axial, Can 970mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 330µF 16V Aluminum Electrolytic Capacitors Axial, Can 780mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 330µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 330µF 25V Aluminum Electrolytic Capacitors Axial, Can 680mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 330µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 3300µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 111mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 99mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 3300µF 40V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 3300µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 23.7Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 27Ohm 2500 Hrs @ 85°C | |
| 4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 30.5Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 31Ohm 2500 Hrs @ 85°C | |
| 4.7µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.37Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm 2500 Hrs @ 85°C | |
| 47µF 10V Aluminum Electrolytic Capacitors Axial, Can 6.78Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 47µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 47µF 160V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 47µF 250V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.8Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 47µF 350V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 47µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 47µF 385V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 47µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.73Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm 2500 Hrs @ 85°C | |
| 47µF 450V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 10000 Hrs @ 85°C | |
| 47µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.71Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm 2500 Hrs @ 85°C | |
| 47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 2500 Hrs @ 85°C | |
| 47µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 470µF 10V Aluminum Electrolytic Capacitors Axial, Can 680mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 470µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 470µF 16V Aluminum Electrolytic Capacitors Axial, Can 550mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 470µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 470µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 470µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 470µF 40V Aluminum Electrolytic Capacitors Axial, Can 370mOhm 2500 Hrs @ 85°C | |
| 470µF 40V Aluminum Electrolytic Capacitors Axial, Can 370mOhm @ 100Hz 2500 Hrs @ 85°C | |
| 470µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 470µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 850mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 470µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 4700µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 87mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 79mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 4700µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 72mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 6.8µF 100V Aluminum Electrolytic Capacitors Axial, Can 16.4Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 6.8µF 350V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 6.8µF 385V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 6.8µF 400V Aluminum Electrolytic Capacitors Axial, Can 11.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 10000 Hrs @ 85°C | |
| 6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.3Ohm @ 100Hz 20000 Hrs @ 85°C | |
| 6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.7Ohm @ 100Hz 10000 Hrs @ 105°C | |
| 6.8µF 63V Aluminum Electrolytic Capacitors Axial, Can 21.1Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 6.8µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm 2500 Hrs @ 85°C | |
| 68µF 160V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 68µF 16V Aluminum Electrolytic Capacitors Axial, Can 3.75Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 68µF 250V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 68µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 68µF 350V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 68µF 385V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 68µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 68µF 40V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 68µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 10000 Hrs @ 85°C | |
| 68µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 5.86Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.88Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm 2000 Hrs @ 85°C | |
| 68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm 2500 Hrs @ 85°C | |
| 68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm @ 100Hz 2500 Hrs @ 85°C | |
| 68µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 680µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 195mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 680µF 10V Aluminum Electrolytic Capacitors Axial, Can 470mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 680µF 25V Aluminum Electrolytic Capacitors Axial, Can 330mOhm 2500 Hrs @ 85°C | |
| 680µF 25V Aluminum Electrolytic Capacitors Axial, Can 330mOhm @ 100Hz 2500 Hrs @ 85°C | |
| 680µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 590mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 680µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 199mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 79mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 6800µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 70mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 64mOhm @ 100Hz 8000 Hrs @ 85°C | |
| 6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| CAP ALUM 1000UF 20% 63V RADIAL | |
| CAP ALUM 15UF 20% 100V AXIAL TH | |
| CAP ALUM 3300UF 20% 50V RADIAL |
| << Prev | Next >> |