AVX Corporation Ceramic Capacitors M39014/01-1587V

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-M39014/01-1587V-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-M39014/01-1587V-ND
Ceramic Capacitors 478-M39014/01-1587V-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor,ceramic,47000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx - 53J4950 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
53J4950
Capacitor,ceramic,47000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx 53J4950
Capacitor,Ceramic,47 000pF,50VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,47000pF,50VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-M39014/01-1587V-ND 53J4950
Product Name Ceramic Capacitors Capacitor,ceramic,47000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - M30R334M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details