KYOCERA AVX Components Corporation Ceramic Capacitors M39014/02-1225

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-M39014/02-1225-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-M39014/02-1225-ND
Ceramic Capacitors 478-M39014/02-1225-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor,ceramic,47000Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx - 53J5014 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47000Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
53J5014
Capacitor,ceramic,47000Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx 53J5014
Capacitor,Ceramic,47 000pF,100VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,47000pF,100VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-M39014/02-1225-ND 53J5014
Product Name Ceramic Capacitors Capacitor,ceramic,47000Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - P10G330J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details