KYOCERA AVX Components Corporation Ceramic Capacitors M39014/02-1227V

Description
0.068µF ±10% 100V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.068µF ±10% 100V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - M39014/02-1227V-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
M39014/02-1227V-ND
Ceramic Capacitors M39014/02-1227V-ND
0.068µF ±10% 100V Ceramic Capacitor BX Radial

0.068µF ±10% 100V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitors - M39014/02-1227V - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/02-1227V
Ceramic Capacitors M39014/02-1227V
CAP CER 0.068UF 100V BX RADIAL

CAP CER 0.068UF 100V BX RADIAL

Supplier's Site
Capacitor,ceramic,68000Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx - 53J5020 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,68000Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
53J5020
Capacitor,ceramic,68000Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx 53J5020
Capacitor,Ceramic,68 000pF,100VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,68000pF,100VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number M39014/02-1227V-ND M39014/02-1227V 53J5020
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,68000Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details