DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1360 1370 1380 1390 1400 1410 1413 1414 1415 1416 1417 1418 1419 1420 1421 1422 1423 1424 1425 1430 1440 1450 1460 1470 1480 1500 1550 1600 1650 1700 1750 1808
Product Name Notes
10µF Hermetically Sealed Tantalum Capacitors 50V Axial 230mOhm
100µF Hermetically Sealed Tantalum Capacitors 10V Axial 75mOhm
100µF Hermetically Sealed Tantalum Capacitors 20V Axial 75mOhm
100µF Hermetically Sealed Tantalum Capacitors 20V Axial
12µF Hermetically Sealed Tantalum Capacitors 50V Axial 210mOhm
120µF Hermetically Sealed Tantalum Capacitors 10V Axial 70mOhm
120µF Hermetically Sealed Tantalum Capacitors 10V Axial
15µF Hermetically Sealed Tantalum Capacitors 50V Axial 190mOhm
150µF Hermetically Sealed Tantalum Capacitors 15V Axial 65mOhm
150µF Hermetically Sealed Tantalum Capacitors 15V Axial
150µF Hermetically Sealed Tantalum Capacitors 6V Axial 65mOhm
18µF Hermetically Sealed Tantalum Capacitors 50V Axial 175mOhm
180µF Hermetically Sealed Tantalum Capacitors 10V Axial 60mOhm
180µF Hermetically Sealed Tantalum Capacitors 6V Axial 60mOhm
22µF Hermetically Sealed Tantalum Capacitors 35V Axial 160mOhm
22µF Hermetically Sealed Tantalum Capacitors 35V Axial
22µF Hermetically Sealed Tantalum Capacitors 50V Axial 160mOhm
220µF Hermetically Sealed Tantalum Capacitors 10V Axial 55mOhm
220µF Hermetically Sealed Tantalum Capacitors 10V Axial
27µF Hermetically Sealed Tantalum Capacitors 20V Axial 145mOhm
27µF Hermetically Sealed Tantalum Capacitors 35V Axial 145mOhm
270µF Hermetically Sealed Tantalum Capacitors 6V Axial 50mOhm
33µF Hermetically Sealed Tantalum Capacitors 20V Axial 130mOhm
33µF Hermetically Sealed Tantalum Capacitors 35V Axial 130mOhm
330µF Hermetically Sealed Tantalum Capacitors 6V Axial 45mOhm
39µF Hermetically Sealed Tantalum Capacitors 20V Axial 120mOhm
39µF Hermetically Sealed Tantalum Capacitors 35V Axial 120mOhm
47µF Hermetically Sealed Tantalum Capacitors 20V Axial 110mOhm
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 110mOhm
47µF Hermetically Sealed Tantalum Capacitors 35V Axial
56µF Hermetically Sealed Tantalum Capacitors 15V Axial 100mOhm
56µF Hermetically Sealed Tantalum Capacitors 20V Axial 100mOhm
56µF Hermetically Sealed Tantalum Capacitors 50V Axial 300mOhm
6.8µF Hermetically Sealed Tantalum Capacitors 50V Axial 275mOhm
68µF Hermetically Sealed Tantalum Capacitors 15V Axial 95mOhm
68µF Hermetically Sealed Tantalum Capacitors 20V Axial 95mOhm
70µF Hermetically Sealed Tantalum Capacitors 15V Axial 70mOhm
8.2µF Hermetically Sealed Tantalum Capacitors 50V Axial 250mOhm
82µF Hermetically Sealed Tantalum Capacitors 10V Axial 85mOhm
82µF Hermetically Sealed Tantalum Capacitors 20V Axial 85mOhm

<< Prev Next >>