KYOCERA AVX Components Corporation Ceramic Capacitors M39014/01-1288

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-M39014/01-1288-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-M39014/01-1288-ND
Ceramic Capacitors 478-M39014/01-1288-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor,ceramic,22Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx - 53J4415 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
53J4415
Capacitor,ceramic,22Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx 53J4415
Capacitor,Ceramic,22 pF,200VDC,20-% Tol,20+% Tol,BX-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,22pF,200VDC,20-% Tol,20+% Tol,BX-TC Code RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - M39014/01-1288 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/01-1288
Ceramic Capacitors M39014/01-1288
CAP CER AXIAL

CAP CER AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-M39014/01-1288-ND 53J4415 M39014/01-1288
Product Name Ceramic Capacitors Capacitor,ceramic,22Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 1725983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers